Murata Power Solutions -15V 1W DC-DC Converter IC MEJ1D1215SC

Description
DC DC CONVERTER +/-15V 1W Product overview: MEJ1D1215SC from Murata Power Solutions is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -15V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -15V, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-MEJ1D1215SC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER +/-15V 1W Product overview: MEJ1D1215SC from Murata Power Solutions is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -15V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -15V, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-MEJ1D1215SC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
-15V 1W DC-DC Converter IC - 132-MEJ1D1215SC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
-15V 1W DC-DC Converter IC
132-MEJ1D1215SC
-15V 1W DC-DC Converter IC 132-MEJ1D1215SC
DC DC CONVERTER +/-15V 1W Product overview: MEJ1D1215SC from Murata Power Solutions is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -15V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -15V, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-MEJ1D1215SC can be used for catalog matching and distributor lookup.

DC DC CONVERTER +/-15V 1W Product overview: MEJ1D1215SC from Murata Power Solutions is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -15V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -15V, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-MEJ1D1215SC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies Board Mount DCDC Converters - MEJ1D1215SC - 884528-MEJ1D1215SC - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - MEJ1D1215SC
884528-MEJ1D1215SC
Power Supplies Board Mount DCDC Converters - MEJ1D1215SC 884528-MEJ1D1215SC
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 884528-MEJ1D1215SC Series: MEJ1 (1W) Operating Temperature Range: -40°C ~ 85°C Features: Isolated Module DC DC Converter 2 Output 15V -15V - - 33mA, 33mA 10.8V - 13.2V Input Package: Tube Package: 7-SIP Module, 5 Leads Mounting: Through Hole Family Name: MEJ1D12 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 811-3348-5, MEJ1D1215SC-ND

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 884528-MEJ1D1215SC
Series: MEJ1 (1W)
Operating Temperature Range: -40°C ~ 85°C
Features: Isolated Module DC DC Converter 2 Output 15V -15V - - 33mA, 33mA 10.8V - 13.2V Input
Package: Tube
Package: 7-SIP Module, 5 Leads
Mounting: Through Hole
Family Name: MEJ1D12
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 811-3348-5, MEJ1D1215SC-ND

Buy Now Datasheet
DC-DC Converters - 8294783 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
8294783
DC-DC Converters 8294783
Murata Power Solutions MEJ1D1215SC

Murata Power Solutions MEJ1D1215SC

Supplier's Site
DC-DC Converters - 1675972 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
1675972
DC-DC Converters 1675972
Murata Power Solutions MEJ1D1215SC

Murata Power Solutions MEJ1D1215SC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd.
Product Category DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-MEJ1D1215SC 884528-MEJ1D1215SC 8294783
Product Name -15V 1W DC-DC Converter IC Power Supplies Board Mount DCDC Converters - MEJ1D1215SC DC-DC Converters
Package Type Other; Tube Other; 7-SIP Module, 5 Leads Other; Sip
Unlock Full Specs
to access all available technical data