Murata Power Solutions 5V 0.2A 1W DC-DC Converter IC MEF1S0505SP3C

Description
Module DC-DC 5VIN 1-OUT 5V 0.2A 1W 4-Pin SIP Module Product overview: MEF1S0505SP3C from Murata Electronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 0.2A, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 0.2A, 1W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-MEF1S0505SP3C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Module DC-DC 5VIN 1-OUT 5V 0.2A 1W 4-Pin SIP Module Product overview: MEF1S0505SP3C from Murata Electronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 0.2A, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 0.2A, 1W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-MEF1S0505SP3C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5V 0.2A 1W DC-DC Converter IC - 922-MEF1S0505SP3C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V 0.2A 1W DC-DC Converter IC
922-MEF1S0505SP3C
5V 0.2A 1W DC-DC Converter IC 922-MEF1S0505SP3C
Module DC-DC 5VIN 1-OUT 5V 0.2A 1W 4-Pin SIP Module Product overview: MEF1S0505SP3C from Murata Electronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 0.2A, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 0.2A, 1W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-MEF1S0505SP3C can be used for catalog matching and distributor lookup.

Module DC-DC 5VIN 1-OUT 5V 0.2A 1W 4-Pin SIP Module Product overview: MEF1S0505SP3C from Murata Electronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 0.2A, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 0.2A, 1W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-MEF1S0505SP3C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DC-DC Converters - 8294742 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
8294742
DC-DC Converters 8294742
Murata Power Solutions MEF1S0505SP3C

Murata Power Solutions MEF1S0505SP3C

Supplier's Site
DC-DC Converters - 8294742P - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
8294742P
DC-DC Converters 8294742P
Murata Power Solutions MEF1S0505SP3C

Murata Power Solutions MEF1S0505SP3C

Supplier's Site
DC-DC Converters - 1675946 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
1675946
DC-DC Converters 1675946
Murata Power Solutions MEF1S0505SP3C

Murata Power Solutions MEF1S0505SP3C

Supplier's Site
DC to DC Converter - MEF1S0505SP3C - Richardson RFPD
Downers Grove, IL, United States
DC to DC Converter
MEF1S0505SP3C
DC to DC Converter MEF1S0505SP3C
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
DC DC CONVERTER 5V 1W - 540-MEF1S0505SP3C - Utmel Electronic Limited
Hong Kong, China
DC DC CONVERTER 5V 1W
540-MEF1S0505SP3C
DC DC CONVERTER 5V 1W 540-MEF1S0505SP3C
DC DC CONVERTER 5V 1W

DC DC CONVERTER 5V 1W

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Richardson RFPD Utmel Electronic Limited
Product Category DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips
Product Number 922-MEF1S0505SP3C 8294742 8294742P MEF1S0505SP3C 540-MEF1S0505SP3C
Product Name 5V 0.2A 1W DC-DC Converter IC DC-DC Converters DC-DC Converters DC to DC Converter DC DC CONVERTER 5V 1W
Output Voltage 5 volts 5 volts
Input Voltage 5.25 volts 5.25 volts 5.25 volts 5 volts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP1111AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7764AN - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 45 volts
IOUT 1.5 amps
Configuration / Function Buck
View Details
DCV010505D Miniature, 1W, 1500Vrms Isolated Unregulated DC/DC Converters - DCV010505DP-U - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Dual Output,Unregulated,1W,1.5kV Isolation
Output Voltage 4.75 to 5.25 volts
View Details
3 suppliers
Buck 0.6A Step-Down DC-DC Converter IC - 739-SKY87201-11-370LF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel - TR
Input Voltage 5.5 volts
IOUT 0.6000 amps
View Details