Murata Power Solutions Power Supplies - Board Mount - DC DC Converters MEE1S0309SC

Description
Win Source Part Number: 1379147-MEE1S0309SC Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 30 pct. Type: Isolated Module MSL Level: Not Applicable Mfr: Murata Power Solutions Inc. Series: MEE1 (1W) Package: Tube Product Status: Obsolete Package / Case: 4-SIP Module Base Product Number: MEE1S03 Mounting Type: Through Hole HTSUS: 8504.40.9580 Applications: ITE (Commercial) Size / Dimension: 0.45" L x 0.24" W x 0.39" H (11.5mm x 6.0mm x 10.0mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 111mA Power (Watts): 1 W Voltage - Input (Max): 3.63V Number of Outputs: 1 Voltage - Isolation: 1 kV Voltage - Input (Min): 2.97V Voltage - Output 1: 9V Efficiency: 81.5%
Request a Quote Datasheet
Description
Win Source Part Number: 1379147-MEE1S0309SC Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 30 pct. Type: Isolated Module MSL Level: Not Applicable Mfr: Murata Power Solutions Inc. Series: MEE1 (1W) Package: Tube Product Status: Obsolete Package / Case: 4-SIP Module Base Product Number: MEE1S03 Mounting Type: Through Hole HTSUS: 8504.40.9580 Applications: ITE (Commercial) Size / Dimension: 0.45" L x 0.24" W x 0.39" H (11.5mm x 6.0mm x 10.0mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 111mA Power (Watts): 1 W Voltage - Input (Max): 3.63V Number of Outputs: 1 Voltage - Isolation: 1 kV Voltage - Input (Min): 2.97V Voltage - Output 1: 9V Efficiency: 81.5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1379147-MEE1S0309SC - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1379147-MEE1S0309SC
Power Supplies - Board Mount - DC DC Converters 1379147-MEE1S0309SC
Win Source Part Number: 1379147-MEE1S0309SC Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 30 pct. Type: Isolated Module MSL Level: Not Applicable Mfr: Murata Power Solutions Inc. Series: MEE1 (1W) Package: Tube Product Status: Obsolete Package / Case: 4-SIP Module Base Product Number: MEE1S03 Mounting Type: Through Hole HTSUS: 8504.40.9580 Applications: ITE (Commercial) Size / Dimension: 0.45" L x 0.24" W x 0.39" H (11.5mm x 6.0mm x 10.0mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 111mA Power (Watts): 1 W Voltage - Input (Max): 3.63V Number of Outputs: 1 Voltage - Isolation: 1 kV Voltage - Input (Min): 2.97V Voltage - Output 1: 9V Efficiency: 81.5%

Win Source Part Number: 1379147-MEE1S0309SC
Category: Power Supplies - Board Mount - DC DC Converters
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 30 pct.
Type: Isolated Module
MSL Level: Not Applicable
Mfr: Murata Power Solutions Inc.
Series: MEE1 (1W)
Package: Tube
Product Status: Obsolete
Package / Case: 4-SIP Module
Base Product Number: MEE1S03
Mounting Type: Through Hole
HTSUS: 8504.40.9580
Applications: ITE (Commercial)
Size / Dimension: 0.45" L x 0.24" W x 0.39" H (11.5mm x 6.0mm x 10.0mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Output (Max): 111mA
Power (Watts): 1 W
Voltage - Input (Max): 3.63V
Number of Outputs: 1
Voltage - Isolation: 1 kV
Voltage - Input (Min): 2.97V
Voltage - Output 1: 9V
Efficiency: 81.5%

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1379147-MEE1S0309SC
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

 - Model:FA7703V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 28 amps
Configuration / Function Boost
View Details
DC-DC Converter IC - 715-ML4875CS-3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
DCV010505 Miniature, 1W, 1500Vrms Isolated Unregulated DC/DC Converters - DCV010505P - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Single Output,Unregulated,1W,1.5kV Isolation
Output Voltage 4.75 to 5.25 volts
View Details
3 suppliers