Manufacturer: Toko America Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 977869-MDT2016-CRM4R
Length: 2 mm
Inductance: 4.7 µH
Mounting: SMD (SMT)
Tolerance: 20 %
Height: 900 µm
Categories: OEM Parts(M-N)
DC Resistance (DCR): 160 mΩ
Case / Package: 2016
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 1.6 mm
Max DC Current: 1.55 A
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 977869-MDT2016-CRM4R7M |
| Product Name | OEM Parts - OEM Parts (M - N) - MDT2016-CRM4R7M |