Murata Electronics Fixed Inductors MDH7045C-471MA=P3

Description
470µH Unshielded Wirewound Inductor 350mA 1.2Ohm Nonstandard
Request a Quote Datasheet
Description
470µH Unshielded Wirewound Inductor 350mA 1.2Ohm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-17607-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-17607-6-ND
Fixed Inductors 490-17607-6-ND
470µH Unshielded Wirewound Inductor 350mA 1.2Ohm Nonstandard

470µH Unshielded Wirewound Inductor 350mA 1.2Ohm Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-17607-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-17607-1-ND
Fixed Inductors 490-17607-1-ND
470µH Unshielded Wirewound Inductor 350mA 1.2Ohm Nonstandard

470µH Unshielded Wirewound Inductor 350mA 1.2Ohm Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-17607-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-17607-2-ND
Fixed Inductors 490-17607-2-ND
470µH Unshielded Wirewound Inductor 350mA 1.2Ohm Nonstandard

470µH Unshielded Wirewound Inductor 350mA 1.2Ohm Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-17607-6-ND
Product Name Fixed Inductors
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2153JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 2469817P - RS Components, Ltd.
Specs
Inductance Range 6.8 microH
Rated DC Current 770 milliamps
Standards and Certifications RoHS
View Details
Common Mode Chokes - 486-3107-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers