Murata Electronics Fixed Inductors MDH7045C-470MA=P3

Description
47µH Unshielded Wirewound Inductor 1.1A 130mOhm Nonstandard
Request a Quote Datasheet
Description
47µH Unshielded Wirewound Inductor 1.1A 130mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-17606-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-17606-1-ND
Fixed Inductors 490-17606-1-ND
47µH Unshielded Wirewound Inductor 1.1A 130mOhm Nonstandard

47µH Unshielded Wirewound Inductor 1.1A 130mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-17606-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-17606-2-ND
Fixed Inductors 490-17606-2-ND
47µH Unshielded Wirewound Inductor 1.1A 130mOhm Nonstandard

47µH Unshielded Wirewound Inductor 1.1A 130mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-17606-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-17606-6-ND
Fixed Inductors 490-17606-6-ND
47µH Unshielded Wirewound Inductor 1.1A 130mOhm Nonstandard

47µH Unshielded Wirewound Inductor 1.1A 130mOhm Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-17606-1-ND
Product Name Fixed Inductors
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Fixed Inductors - AX97-306R8-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
View Details
Power Inductors - ECS-MPI2520R1-100-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
5 suppliers
Fixed Inductors - KQ0603TTE12NJ - 1067830-KQ0603TTE12NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0120 microH
View Details
2 suppliers