Murata Electronics SMD 22UH 1.7A 69 MOHM Inductor and Choke MDH7045C-220MA=P3

Description
FIXED IND 22UH 1.7A 69 MOHM SMD Product overview: MDH7045C-220MA=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 1.7A, 69 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 1.7A, 69 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MDH7045C-220MA=P3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 22UH 1.7A 69 MOHM SMD Product overview: MDH7045C-220MA=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 1.7A, 69 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 1.7A, 69 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MDH7045C-220MA=P3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 22UH 1.7A 69 MOHM Inductor and Choke - 71-MDH7045C-220MA=P3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22UH 1.7A 69 MOHM Inductor and Choke
71-MDH7045C-220MA=P3
SMD 22UH 1.7A 69 MOHM Inductor and Choke 71-MDH7045C-220MA=P3
FIXED IND 22UH 1.7A 69 MOHM SMD Product overview: MDH7045C-220MA=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 1.7A, 69 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 1.7A, 69 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MDH7045C-220MA=P3 can be used for catalog matching and distributor lookup.

FIXED IND 22UH 1.7A 69 MOHM SMD Product overview: MDH7045C-220MA=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 1.7A, 69 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 1.7A, 69 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MDH7045C-220MA=P3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1329319-MDH7045C-220MA=P3 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1329319-MDH7045C-220MA=P3
Inductors, Coils, Chokes - Fixed Inductors 1329319-MDH7045C-220MA=P3
Manufacturer: Murata Electronics Win Source Part Number: 1329319-MDH7045C-220 MA=P3 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Unshielded Size / Dimension: 0.291" L x 0.276" W (7.40mm x 7.00mm) Inductance: 22 µH Height - Seated (Max): 0.189" (4.80mm) Standard Package: 1,000 Mounting: Surface Mount Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite DC Resistance (DCR): 69mOhm Temperature Range - Operating: -55°C ~ 150°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) Current Rating (Amps): 1.7 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.8000 Other Part Number: 490-17600-2,490-1760 0-1,490-17600-6 Base Product Number: MDH7045C Product Status: Not For New Designs Current - Saturation (Isat): 1.6A RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1329319-MDH7045C-220MA=P3
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Unshielded
Size / Dimension: 0.291" L x 0.276" W (7.40mm x 7.00mm)
Inductance: 22 µH
Height - Seated (Max): 0.189" (4.80mm)
Standard Package: 1,000
Mounting: Surface Mount
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
DC Resistance (DCR): 69mOhm
Temperature Range - Operating: -55°C ~ 150°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.7 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.8000
Other Part Number: 490-17600-2,490-17600-1,490-17600-6
Base Product Number: MDH7045C
Product Status: Not For New Designs
Current - Saturation (Isat): 1.6A
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Fixed Inductors - 490-17600-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-17600-2-ND
Fixed Inductors 490-17600-2-ND
22µH Unshielded Wirewound Inductor 1.7A 69mOhm Nonstandard

22µH Unshielded Wirewound Inductor 1.7A 69mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-17600-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-17600-1-ND
Fixed Inductors 490-17600-1-ND
22µH Unshielded Wirewound Inductor 1.7A 69mOhm Nonstandard

22µH Unshielded Wirewound Inductor 1.7A 69mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-17600-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-17600-6-ND
Fixed Inductors 490-17600-6-ND
22µH Unshielded Wirewound Inductor 1.7A 69mOhm Nonstandard

22µH Unshielded Wirewound Inductor 1.7A 69mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - MDH7045C-220MA=P3 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MDH7045C-220MA=P3
Fixed Inductors MDH7045C-220MA=P3
FIXED IND 22UH 1.7A 69 MOHM SMD

FIXED IND 22UH 1.7A 69 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-MDH7045C-220MA=P3 1329319-MDH7045C-220MA=P3 490-17600-2-ND MDH7045C-220MA=P3
Product Name SMD 22UH 1.7A 69 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Fixed Inductors
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Range 22 microH 22 microH 22 microH
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 4-1624113-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0680 microH
View Details
2 suppliers
Fixed Inductors - KL32TTE4R7K - 975126-KL32TTE4R7K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 4.7 microH
View Details
Through-Hole 200uH 1A 600V Inductor and Choke - 839-DS1-175-0003 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 200 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
Inductor, Toroidal;High Frequency;Ind 18.85uH;Tol +/-10%;Cur 2.8A;Thru-Hole - 70218509 - Allied Electronics, Inc.
Specs
Mounting Option Surface Mount Technology
Application High Frequency
DCR 0.0448 ohms
View Details