Murata Electronics Fixed Inductors MDH7045C-151MA=P3

Description
150µH Unshielded Wirewound Inductor 600mA 430mOhm Nonstandard
Request a Quote Datasheet
Description
150µH Unshielded Wirewound Inductor 600mA 430mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-17597-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-17597-6-ND
Fixed Inductors 490-17597-6-ND
150µH Unshielded Wirewound Inductor 600mA 430mOhm Nonstandard

150µH Unshielded Wirewound Inductor 600mA 430mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-17597-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-17597-1-ND
Fixed Inductors 490-17597-1-ND
150µH Unshielded Wirewound Inductor 600mA 430mOhm Nonstandard

150µH Unshielded Wirewound Inductor 600mA 430mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-17597-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-17597-2-ND
Fixed Inductors 490-17597-2-ND
150µH Unshielded Wirewound Inductor 600mA 430mOhm Nonstandard

150µH Unshielded Wirewound Inductor 600mA 430mOhm Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-17597-6-ND
Product Name Fixed Inductors
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R60M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2475JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-N45 016008C-N45XKRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Surface Mount Inductors - 2125959 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 12 microH
Q Factor 15
View Details