Murata Electronics Fixed Inductors MDH7045C-150MA=P3

Description
15µH Unshielded Wirewound Inductor 1.8A 55mOhm Nonstandard
Request a Quote Datasheet
Description
15µH Unshielded Wirewound Inductor 1.8A 55mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-17596-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-17596-1-ND
Fixed Inductors 490-17596-1-ND
15µH Unshielded Wirewound Inductor 1.8A 55mOhm Nonstandard

15µH Unshielded Wirewound Inductor 1.8A 55mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-17596-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-17596-2-ND
Fixed Inductors 490-17596-2-ND
15µH Unshielded Wirewound Inductor 1.8A 55mOhm Nonstandard

15µH Unshielded Wirewound Inductor 1.8A 55mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-17596-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-17596-6-ND
Fixed Inductors 490-17596-6-ND
15µH Unshielded Wirewound Inductor 1.8A 55mOhm Nonstandard

15µH Unshielded Wirewound Inductor 1.8A 55mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - MDH7045C-150MA=P3 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MDH7045C-150MA=P3
Fixed Inductors MDH7045C-150MA=P3
FIXED IND 15UH 1.8A 55 MOHM SMD

FIXED IND 15UH 1.8A 55 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-17596-1-ND MDH7045C-150MA=P3
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-127-624-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Smoothing Filter Chokes - C-44U - Triad Magnetics
Specs
Inductance Range 1000 microH
Rated DC Current 0.0 milliamps
DCR 0.0460 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-3R3M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details