Murata Electronics Fixed Inductors MDH6045C-1R0NA=P3

Description
1µH Unshielded Wirewound Inductor 3.9A 11mOhm Nonstandard
Request a Quote Datasheet
Description
1µH Unshielded Wirewound Inductor 3.9A 11mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-17575-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-17575-2-ND
Fixed Inductors 490-17575-2-ND
1µH Unshielded Wirewound Inductor 3.9A 11mOhm Nonstandard

1µH Unshielded Wirewound Inductor 3.9A 11mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-17575-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-17575-6-ND
Fixed Inductors 490-17575-6-ND
1µH Unshielded Wirewound Inductor 3.9A 11mOhm Nonstandard

1µH Unshielded Wirewound Inductor 3.9A 11mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-17575-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-17575-1-ND
Fixed Inductors 490-17575-1-ND
1µH Unshielded Wirewound Inductor 3.9A 11mOhm Nonstandard

1µH Unshielded Wirewound Inductor 3.9A 11mOhm Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-17575-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Chokes - 1-1879855-4 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.6000 ohms
Impedance 220 ohms
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 2567615P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0220 microH
DCR 1.2 ohms
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details