Murata Electronics Fixed Inductors MDH6045C-101MB=P3

Description
100µH Unshielded Wirewound Inductor 680mA 340mOhm Nonstandard
Request a Quote Datasheet
Description
100µH Unshielded Wirewound Inductor 680mA 340mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-17570-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-17570-2-ND
Fixed Inductors 490-17570-2-ND
100µH Unshielded Wirewound Inductor 680mA 340mOhm Nonstandard

100µH Unshielded Wirewound Inductor 680mA 340mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-17570-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-17570-1-ND
Fixed Inductors 490-17570-1-ND
100µH Unshielded Wirewound Inductor 680mA 340mOhm Nonstandard

100µH Unshielded Wirewound Inductor 680mA 340mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-17570-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-17570-6-ND
Fixed Inductors 490-17570-6-ND
100µH Unshielded Wirewound Inductor 680mA 340mOhm Nonstandard

100µH Unshielded Wirewound Inductor 680mA 340mOhm Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-17570-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2825JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Power Inductors - 1-2176640-7 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 470 microH
View Details
2 suppliers