Murata Electronics Fixed Inductors MDH6045C-101MA=P3

Description
100µH Unshielded Wirewound Inductor 640mA 340mOhm Nonstandard
Request a Quote Datasheet
Description
100µH Unshielded Wirewound Inductor 640mA 340mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-17569-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-17569-2-ND
Fixed Inductors 490-17569-2-ND
100µH Unshielded Wirewound Inductor 640mA 340mOhm Nonstandard

100µH Unshielded Wirewound Inductor 640mA 340mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-17569-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-17569-6-ND
Fixed Inductors 490-17569-6-ND
100µH Unshielded Wirewound Inductor 640mA 340mOhm Nonstandard

100µH Unshielded Wirewound Inductor 640mA 340mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-17569-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-17569-1-ND
Fixed Inductors 490-17569-1-ND
100µH Unshielded Wirewound Inductor 640mA 340mOhm Nonstandard

100µH Unshielded Wirewound Inductor 640mA 340mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - MDH6045C-101MA=P3 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MDH6045C-101MA=P3
Fixed Inductors MDH6045C-101MA=P3
FIXED IND 100UH 640MA 340MOHM SM

FIXED IND 100UH 640MA 340MOHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-17569-2-ND MDH6045C-101MA=P3
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Magnetically Compensated Choke, compact - DKFP - SCHURTER Inc
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Inductance Range 500 to 100000 microH
View Details
E - Core Common Mode Inductor - CME375-8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 111600 to ? microH
DCR 1.24 ohms
View Details
3 suppliers
Power Inductors - ECS-MPI2520R0-4R7-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers