Murata Electronics Fixed Inductors MDH12577C-100MA=P3

Description
10µH Unshielded Wirewound Inductor 4.7A 14mOhm Nonstandard
Request a Quote Datasheet
Description
10µH Unshielded Wirewound Inductor 4.7A 14mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-17624-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-17624-1-ND
Fixed Inductors 490-17624-1-ND
10µH Unshielded Wirewound Inductor 4.7A 14mOhm Nonstandard

10µH Unshielded Wirewound Inductor 4.7A 14mOhm Nonstandard

Buy Now Datasheet
SMD 10UH 4.7A 14 MOHM Inductor and Choke - 71-MDH12577C-100MA=P3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 4.7A 14 MOHM Inductor and Choke
71-MDH12577C-100MA=P3
SMD 10UH 4.7A 14 MOHM Inductor and Choke 71-MDH12577C-100MA=P3
FIXED IND 10UH 4.7A 14 MOHM SMD Product overview: MDH12577C-100MA=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 4.7A, 14 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 4.7A, 14 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MDH12577C-100MA=P 3 can be used for catalog matching and distributor lookup.

FIXED IND 10UH 4.7A 14 MOHM SMD Product overview: MDH12577C-100MA=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 4.7A, 14 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 4.7A, 14 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MDH12577C-100MA=P3 can be used for catalog matching and distributor lookup.

Supplier's Site
Fixed Inductors - MDH12577C-100MA=P3 - 1190918-MDH12577C-100MA=P3 - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - MDH12577C-100MA=P3
1190918-MDH12577C-100MA=P3
Fixed Inductors - MDH12577C-100MA=P3 1190918-MDH12577C-100MA=P3
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1190918-MDH12577C-10 0MA=P3 Current Rating: 4.7 A Categories: Fixed Inductors Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Schedule B: 8504500000, 8504500000

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1190918-MDH12577C-100MA=P3
Current Rating: 4.7 A
Categories: Fixed Inductors
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Schedule B: 8504500000, 8504500000

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-17624-1-ND 71-MDH12577C-100MA=P3 1190918-MDH12577C-100MA=P3
Product Name Fixed Inductors SMD 10UH 4.7A 14 MOHM Inductor and Choke Fixed Inductors - MDH12577C-100MA=P3
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R4-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-20680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 0.4200 ohms
View Details
2 suppliers