Murata Electronics Inductors, Coils, Chokes - Fixed Inductors MBH7045C-4R7NA=P3

Description
Win Source Part Number: 1164773-MBH7045C-4R7 NA=P3 Category: Inductors, Coils, Chokes>Fixed Inductors Series: MBH7045C Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 4.7 µH Height - Seated (Max): 0.189" (4.80mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±30% Ratings: AEC-Q200 Material - Core: Ferrite Package / Case: Nonstandard DC Resistance (DCR): 27.6mOhm Max Dimension: 0.283" L x 0.283" W (7.20mm x 7.20mm) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.2 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.8000 Mfr: Murata Electronics Other Names: 490-13149-6,490-1314 9-2,490-13149-1 Base Product Number: MBH7045C Product Status: Obsolete Current - Saturation (Isat): 2.7A
Request a Quote Datasheet
Description
Win Source Part Number: 1164773-MBH7045C-4R7 NA=P3 Category: Inductors, Coils, Chokes>Fixed Inductors Series: MBH7045C Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 4.7 µH Height - Seated (Max): 0.189" (4.80mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±30% Ratings: AEC-Q200 Material - Core: Ferrite Package / Case: Nonstandard DC Resistance (DCR): 27.6mOhm Max Dimension: 0.283" L x 0.283" W (7.20mm x 7.20mm) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.2 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.8000 Mfr: Murata Electronics Other Names: 490-13149-6,490-1314 9-2,490-13149-1 Base Product Number: MBH7045C Product Status: Obsolete Current - Saturation (Isat): 2.7A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1164773-MBH7045C-4R7NA=P3
Inductors, Coils, Chokes - Fixed Inductors 1164773-MBH7045C-4R7NA=P3
Win Source Part Number: 1164773-MBH7045C-4R7 NA=P3 Category: Inductors, Coils, Chokes>Fixed Inductors Series: MBH7045C Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 4.7 µH Height - Seated (Max): 0.189" (4.80mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±30% Ratings: AEC-Q200 Material - Core: Ferrite Package / Case: Nonstandard DC Resistance (DCR): 27.6mOhm Max Dimension: 0.283" L x 0.283" W (7.20mm x 7.20mm) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.2 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.8000 Mfr: Murata Electronics Other Names: 490-13149-6,490-1314 9-2,490-13149-1 Base Product Number: MBH7045C Product Status: Obsolete Current - Saturation (Isat): 2.7A

Win Source Part Number: 1164773-MBH7045C-4R7NA=P3
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: MBH7045C
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 4.7 µH
Height - Seated (Max): 0.189" (4.80mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±30%
Ratings: AEC-Q200
Material - Core: Ferrite
Package / Case: Nonstandard
DC Resistance (DCR): 27.6mOhm Max
Dimension: 0.283" L x 0.283" W (7.20mm x 7.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.2 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.8000
Mfr: Murata Electronics
Other Names: 490-13149-6,490-13149-2,490-13149-1
Base Product Number: MBH7045C
Product Status: Obsolete
Current - Saturation (Isat): 2.7A

Buy Now Datasheet
Fixed Inductors - 490-13149-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13149-2-ND
Fixed Inductors 490-13149-2-ND
4.7µH Shielded Wirewound Inductor 3.2A 27.6mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 3.2A 27.6mOhm Max Nonstandard

Buy Now Datasheet
4.7UH 3.2A 27.6MOHM Inductor and Choke - 71-MBH7045C-4R7NA=P3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7UH 3.2A 27.6MOHM Inductor and Choke
71-MBH7045C-4R7NA=P3
4.7UH 3.2A 27.6MOHM Inductor and Choke 71-MBH7045C-4R7NA=P3
FIXED IND 4.7UH 3.2A 27.6MOHM SM Product overview: MBH7045C-4R7NA=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 3.2A, 27.6MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 3.2A, 27.6MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MBH7045C-4R7NA=P3 can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 3.2A 27.6MOHM SM Product overview: MBH7045C-4R7NA=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 3.2A, 27.6MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 3.2A, 27.6MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MBH7045C-4R7NA=P3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1164773-MBH7045C-4R7NA=P3 490-13149-2-ND 71-MBH7045C-4R7NA=P3
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors 4.7UH 3.2A 27.6MOHM Inductor and Choke
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Application RF Choke
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R36M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Specs
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Leaded Inductors - 1678256 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 220 microH
Q Factor 50
View Details