Manufacturer: Murata Electronics North America
Win Source Part Number: 925066-MA40H1S-R
Operating Temperature Range: -20°C ~ 60°C
Features: Ultrasonic Sensor 40kHz
Package: Reel - TR
Family Name: MA40
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
HTSUS: 8543.70.4500
Other Part Number: 490-MA40H1S-RTR, 490-MA40H1S-RDKR, 490-MA40H1S-RCT
| Win Source Electronics | |
|---|---|
| Product Category | RF Transmitters |
| Product Number | 925066-MA40H1S-R |
| Product Name | Ultrasonic Receivers, Transmitters - MA40H1S-R |
| Operating Temperature | -20.0 to 60.0 C (-4.0 to 140.0 F) |