Murata Electronics SMD 12pF Capacitor MA29120JAN

Description
Cap Ceramic Multilayer 12pF 500VDC 5% SMD T/R Product overview: MA29120JAN from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 12pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-MA29120JAN can be used for catalog matching and distributor lookup.
Request a Quote
Description
Cap Ceramic Multilayer 12pF 500VDC 5% SMD T/R Product overview: MA29120JAN from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 12pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-MA29120JAN can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 12pF Capacitor
60-MA29120JAN
SMD 12pF Capacitor 60-MA29120JAN
Cap Ceramic Multilayer 12pF 500VDC 5% SMD T/R Product overview: MA29120JAN from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 12pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-MA29120JAN can be used for catalog matching and distributor lookup.

Cap Ceramic Multilayer 12pF 500VDC 5% SMD T/R Product overview: MA29120JAN from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 12pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-MA29120JAN can be used for catalog matching and distributor lookup.

Supplier's Site
Ceramic Capacitors - MA29120JAN - 1074600-MA29120JAN - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - MA29120JAN
1074600-MA29120JAN
Ceramic Capacitors - MA29120JAN 1074600-MA29120JAN
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1074600-MA29120JAN Termination: SMD/SMT Voltage Rating: 500 V Length: 2.8 mm Mounting: SMD (SMT) Capacitance: 12 pF Tolerance: 5 % Temperature Coefficient: 20 ppm/°C Dielectric Material: Ceramic Composition: Ceramic Height: 2.54 mm Width: 2.8 mm Categories: Ceramic Capacitors Case / Package: 2828 Case / Package: 1111 Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 2.8 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Case Code (Imperial): 1111 Voltage Rating (DC): 500 V REACH SVHC: No SVHC Dielectric: C0G

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1074600-MA29120JAN
Termination: SMD/SMT
Voltage Rating: 500 V
Length: 2.8 mm
Mounting: SMD (SMT)
Capacitance: 12 pF
Tolerance: 5 %
Temperature Coefficient: 20 ppm/°C
Dielectric Material: Ceramic
Composition: Ceramic
Height: 2.54 mm
Width: 2.8 mm
Categories: Ceramic Capacitors
Case / Package: 2828
Case / Package: 1111
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 2.8 mm
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Case Code (Imperial): 1111
Voltage Rating (DC): 500 V
REACH SVHC: No SVHC
Dielectric: C0G

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 60-MA29120JAN 1074600-MA29120JAN
Product Name SMD 12pF Capacitor Ceramic Capacitors - MA29120JAN
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1.20E-5 microF 1.20E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Ceramic Capacitors - M39014/011297 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Film Capacitors - 1725567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details