30 ~ 60pF Trimmer Capacitor 50V Surface Mount
30 ~ 60pF Trimmer Capacitor 50V Surface Mount
30 ~ 60pF Trimmer Capacitor 50V Surface Mount
Win Source Part Number: 1073240-LXRW19V600-0
Category: Capacitors>Trimmers,
Features: Voltage Tuning
Package: Tape & Reel
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Voltage - Rated: 50 V
Capacitance Range: 30 ~ 60pF
Temperature Range - Operating: -30°C ~ 85°C
Dimension: 0.051" L x 0.035" W (1.30mm x 0.90mm)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8532.30.0090
Mfr: Murata Electronics
Other Names: 490-18378-2,490-1837
Base Product Number: LXRW19V
CAP TRIMMER 30-60PF 50V SMD Product overview: LXRW19V600-055 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 60PF, 50V, Trimmers, Variable Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 65-LXRW19V600-055 can be used for catalog matching and distributor lookup.
Trimmer / Variable Capacitors 50VAC 60pF DFN 1.3x0.9mm
VARIABLE CAPACITOR, 30-60PF, SMD; Capacitance Min:30pF; Capacitance Max:60pF; Voltage Rating:50VAC; Product Range:LXRW Series; Capacitance Tolerance:-; Capacitor Terminals:SMD; Adjustment Type:-; Operating Temperature Min:-30°C; RoHS Compliant: Yes
CAP TRIMMER 30-60PF 50V SMD
| DigiKey | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 490-18378-6-ND | 490-18378-2-ND | 1073240-LXRW19V600-055 | 65-LXRW19V600-055 | LXRW19V600-055 | 25AH9770 | LXRW19V600-055 |
| Product Name | Trimmers, Variable Capacitors | Trimmers, Variable Capacitors | Capacitors - Trimmers, Variable Capacitors | SMD 60PF 50V Capacitor | Trimmer / Variable Capacitors | Variable Capacitor, 30-60Pf, Smd; Capacitance Min Murata | Trimmers, Variable Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; SMD | Chip Capacitor | ||
| Capacitance Type | Variable | Variable | Variable | Variable | |||
| Operating Temperature | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | -30 to ? C (-22 to ? F) | ||
| Capacitance Range | 3.00E-5 to 6.00E-5 microF | 3.00E-5 to 6.00E-5 microF | 3.00E-5 to 6.00E-5 microF | 3.00E-5 to 6.00E-5 microF | 3.00E-5 to 6.00E-5 microF | ||
| Lead Style | Surface Mount (SMT) | Surface Mount (SMT) |