16.5 ~ 33pF Trimmer Capacitor 50V Surface Mount
16.5 ~ 33pF Trimmer Capacitor 50V Surface Mount
16.5 ~ 33pF Trimmer Capacitor 50V Surface Mount
CAP TRIMMER 16.5-33PF 50V SMD
Trimmer / Variable Capacitors 50VAC 33pF DFN 1.3x0.9mm
VARIABLE CAPACITOR, 16.5-33PF, SMD; Capacitance Min:16.5pF; Capacitance Max:33pF; Voltage Rating:50VAC; Product Range:LXRW Series; Capacitance Tolerance:-; Capacitor Terminals:SMD; Adjustment Type:-; Operating Temperature Min:-30°C; RoHS Compliant: Yes
| DigiKey | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 490-18376-1-ND | 490-18376-6-ND | 1857566 | 1857566P | LXRW19V330-050 | LXRW19V330-050 | 25AH9769 |
| Product Name | Trimmers, Variable Capacitors | Trimmers, Variable Capacitors | Variable Trimmer Capacitors | Variable Trimmer Capacitors | Trimmers, Variable Capacitors | Trimmer / Variable Capacitors | Variable Capacitor, 16.5-33Pf, Smd; Capacitance Min Murata |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; SMD | |||
| Capacitance Type | Variable | Variable | Variable | Variable | Variable | Variable | |
| Operating Temperature | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | -30 to ? C (-22 to ? F) | |||
| Capacitance Range | 1.65E-5 to 3.30E-5 microF | 1.65E-5 to 3.30E-5 microF | 1.65E-5 to 3.30E-5 microF | 1.65E-5 to 3.30E-5 microF | |||
| Lead Style | Surface Mount (SMT) | Surface Mount (SMT) |