Murata Electronics Trimmers, Variable Capacitors LXRW0YV330-056

Description
16.5 ~ 33pF Trimmer Capacitor 50V Surface Mount
Request a Quote Datasheet
Description
16.5 ~ 33pF Trimmer Capacitor 50V Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmers, Variable Capacitors - 490-18377-2-ND - DigiKey
Thief River Falls, MN, United States
Trimmers, Variable Capacitors
490-18377-2-ND
Trimmers, Variable Capacitors 490-18377-2-ND
16.5 ~ 33pF Trimmer Capacitor 50V Surface Mount

16.5 ~ 33pF Trimmer Capacitor 50V Surface Mount

Buy Now Datasheet
Trimmers, Variable Capacitors - 490-18377-6-ND - DigiKey
Thief River Falls, MN, United States
Trimmers, Variable Capacitors
490-18377-6-ND
Trimmers, Variable Capacitors 490-18377-6-ND
16.5 ~ 33pF Trimmer Capacitor 50V Surface Mount

16.5 ~ 33pF Trimmer Capacitor 50V Surface Mount

Buy Now Datasheet
Trimmers, Variable Capacitors - 490-18377-1-ND - DigiKey
Thief River Falls, MN, United States
Trimmers, Variable Capacitors
490-18377-1-ND
Trimmers, Variable Capacitors 490-18377-1-ND
16.5 ~ 33pF Trimmer Capacitor 50V Surface Mount

16.5 ~ 33pF Trimmer Capacitor 50V Surface Mount

Buy Now Datasheet
Trimmers, Variable Capacitors - LXRW0YV330-056 - 806934-LXRW0YV330-056 - Win Source Electronics
Laguna Hills, CA, United States
Trimmers, Variable Capacitors - LXRW0YV330-056
806934-LXRW0YV330-056
Trimmers, Variable Capacitors - LXRW0YV330-056 806934-LXRW0YV330-056
Manufacturer: Murata Electronics Win Source Part Number: 806934-LXRW0YV330-05 6 Packaging: Reel Mounting Style: SMD Features: Voltage Tuning Voltage - Rated: 50V Capacitance Range: 16.5 ~ 33pF Temperature Range - Operating: -30°C ~ 85°C Dimension: 0.024" L x 0.024" W (0.60mm x 0.60mm) Height - Seated (Maximum): 0.012" (0.30mm) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 10,000 MSL Level: 3 (168 Hours)

Manufacturer: Murata Electronics
Win Source Part Number: 806934-LXRW0YV330-056
Packaging: Reel
Mounting Style: SMD
Features: Voltage Tuning
Voltage - Rated: 50V
Capacitance Range: 16.5 ~ 33pF
Temperature Range - Operating: -30°C ~ 85°C
Dimension: 0.024" L x 0.024" W (0.60mm x 0.60mm)
Height - Seated (Maximum): 0.012" (0.30mm)
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 10,000
MSL Level: 3 (168 Hours)

Buy Now
Singapore, Singapore
SMD 33PF 50V Capacitor
65-LXRW0YV330-056
SMD 33PF 50V Capacitor 65-LXRW0YV330-056
CAP TRIMMER 16.5-33PF 50V SMD Product overview: LXRW0YV330-056 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33PF, 50V, Trimmers, Variable Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 65-LXRW0YV330-056 can be used for catalog matching and distributor lookup.

CAP TRIMMER 16.5-33PF 50V SMD Product overview: LXRW0YV330-056 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33PF, 50V, Trimmers, Variable Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 65-LXRW0YV330-056 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Trimmer / Variable Capacitors
LXRW0YV330-056
Trimmer / Variable Capacitors LXRW0YV330-056
Trimmer / Variable Capacitors 50VAC 33pF CSP 0.6x0.6mm

Trimmer / Variable Capacitors 50VAC 33pF CSP 0.6x0.6mm

Buy Now Datasheet
Variable Capacitor, 16.5-33Pf, Smd; Capacitance Min Murata - 25AH9765 - Newark, An Avnet Company
Chicago, IL, United States
Variable Capacitor, 16.5-33Pf, Smd; Capacitance Min Murata
25AH9765
Variable Capacitor, 16.5-33Pf, Smd; Capacitance Min Murata 25AH9765
VARIABLE CAPACITOR, 16.5-33PF, SMD; Capacitance Min:16.5pF; Capacitance Max:33pF; Voltage Rating:50VAC; Product Range:LXRW Series; Capacitance Tolerance:-; Capacitor Terminals:SMD; Adjustment Type:-; Operating Temperature Min:-30°C; RoHS Compliant: Yes

VARIABLE CAPACITOR, 16.5-33PF, SMD; Capacitance Min:16.5pF; Capacitance Max:33pF; Voltage Rating:50VAC; Product Range:LXRW Series; Capacitance Tolerance:-; Capacitor Terminals:SMD; Adjustment Type:-; Operating Temperature Min:-30°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Trimmers, Variable Capacitors - LXRW0YV330-056 - Lingto Electronic Limited
Shenzhen, China
Trimmers, Variable Capacitors
LXRW0YV330-056
Trimmers, Variable Capacitors LXRW0YV330-056
CAP TRIMMER 16.5-33PF 50V SMD

CAP TRIMMER 16.5-33PF 50V SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-18377-2-ND 490-18377-6-ND 806934-LXRW0YV330-056 65-LXRW0YV330-056 LXRW0YV330-056 25AH9765 LXRW0YV330-056
Product Name Trimmers, Variable Capacitors Trimmers, Variable Capacitors Trimmers, Variable Capacitors - LXRW0YV330-056 SMD 33PF 50V Capacitor Trimmer / Variable Capacitors Variable Capacitor, 16.5-33Pf, Smd; Capacitance Min Murata Trimmers, Variable Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; SMD Chip Capacitor
Capacitance Type Variable Variable Variable Variable
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to ? C (-22 to ? F)
Capacitance Range 1.65E-5 to 3.30E-5 microF 1.65E-5 to 3.30E-5 microF 1.65E-5 to 3.30E-5 microF 1.65E-5 to 3.30E-5 microF 1.65E-5 to 3.30E-5 microF
Lead Style Surface Mount (SMT) Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C382U050AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Capacitor - 60-0402N390J500NT - ERSAELECTRONICS PTE. LTD.
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers