Murata Electronics Connectors, Interconnects - Backplane Connectors - Specialized LXRW0YV201-059

Description
Manufacturer: AMIS Category: Connectors, Interconnects - Backplane Connectors - Specialized Part Status: Obsolete Capacitance Range: 1.5 ~ 5pF Adjustment Type: Adjustable Voltage - Rated: 6.3V Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height - Seated (Max): 0.228" (5.80mm) Operating Temperature: -40°C ~ 85°C Mounting Type: Requires Holder Features: Amplifier, Comparator, Reference IC Power Management 16-TSSOP
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors, Interconnects - Backplane Connectors - Specialized Part Status: Obsolete Capacitance Range: 1.5 ~ 5pF Adjustment Type: Adjustable Voltage - Rated: 6.3V Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height - Seated (Max): 0.228" (5.80mm) Operating Temperature: -40°C ~ 85°C Mounting Type: Requires Holder Features: Amplifier, Comparator, Reference IC Power Management 16-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Backplane Connectors - Specialized -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - Specialized
Connectors, Interconnects - Backplane Connectors - Specialized
Manufacturer: AMIS Category: Connectors, Interconnects - Backplane Connectors - Specialized Part Status: Obsolete Capacitance Range: 1.5 ~ 5pF Adjustment Type: Adjustable Voltage - Rated: 6.3V Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height - Seated (Max): 0.228" (5.80mm) Operating Temperature: -40°C ~ 85°C Mounting Type: Requires Holder Features: Amplifier, Comparator, Reference IC Power Management 16-TSSOP

Manufacturer: AMIS
Category: Connectors, Interconnects - Backplane Connectors - Specialized
Part Status: Obsolete
Capacitance Range: 1.5 ~ 5pF
Adjustment Type: Adjustable
Voltage - Rated: 6.3V
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Height - Seated (Max): 0.228" (5.80mm)
Operating Temperature: -40°C ~ 85°C
Mounting Type: Requires Holder
Features: Amplifier, Comparator, Reference IC Power Management 16-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors, Interconnects - Backplane Connectors - Specialized
Mounting Requires Holder
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 8 Positions - 80203-508D8AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector/Terminal/Pin - 10701158 - Radwell International
Specs
Geometry Right Angle
View Details