Murata Electronics RFID Antennas LXRFZZUCCA-036

Description
RFID Antenna 902MHz ~ 928MHz
Request a Quote Datasheet
Description
RFID Antenna 902MHz ~ 928MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID Antennas - 490-16517-ND - DigiKey
Thief River Falls, MN, United States
RFID Antennas
490-16517-ND
RFID Antennas 490-16517-ND
RFID Antenna 902MHz ~ 928MHz

RFID Antenna 902MHz ~ 928MHz

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas RFID UHF Loop antenna

Antennas RFID UHF Loop antenna

Buy Now Datasheet
RFID Antennas - LXRFZZUCCA-036 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID Antennas
LXRFZZUCCA-036
RFID Antennas LXRFZZUCCA-036
RFID Antenna 902MHz ~ 928MHz

RFID Antenna 902MHz ~ 928MHz

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 490-16517-ND LXRFZZUCCA-036 LXRFZZUCCA-036
Product Name RFID Antennas Antennas RFID Antennas
Applications RFID
Unlock Full Specs
to access all available technical data

Similar Products

iANT213 - iant213 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 5875.0 MHz
View Details
Antenna GSM/UMTS/LTE, Magnetic base, SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers
RF, Antenna centric solutions - BGSA142GN12 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers