Murata Electronics RFID Transponders, Tags LXMS31ACNA-009

Description
RFID TAG R/W 865-955MHZ ENCAP
Datasheet
Description
RFID TAG R/W 865-955MHZ ENCAP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID Transponders, Tags - LXMS31ACNA-009 - ODG (Origin Data Global)
Shenzhen, China
RFID Transponders, Tags
LXMS31ACNA-009
RFID Transponders, Tags LXMS31ACNA-009
RFID TAG R/W 865-955MHZ ENCAP

RFID TAG R/W 865-955MHZ ENCAP

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number LXMS31ACNA-009
Product Name RFID Transponders, Tags
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52805-CAAA-B-R7CT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Monopulse Comparators RFM010124 - RFM010124 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1000 to 12400 MHz
View Details
RF Receivers - 863-SI47957A2GE1GMRTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 1.8V; 3.3V
Operating Frequency 0.1440 to 108 MHz
View Details