Murata Electronics RFID, RF Access, Monitoring ICs LXMS21ACMD-220

Description
RFID Transponder IC 865MHz ~ 928MHz ISO 18000-63, EPC 0805 (2012 Metric)
Datasheet
Description
RFID Transponder IC 865MHz ~ 928MHz ISO 18000-63, EPC 0805 (2012 Metric)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - LXMS21ACMD-220 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID, RF Access, Monitoring ICs
LXMS21ACMD-220
RFID, RF Access, Monitoring ICs LXMS21ACMD-220
RFID Transponder IC 865MHz ~ 928MHz ISO 18000-63, EPC 0805 (2012 Metric)

RFID Transponder IC 865MHz ~ 928MHz ISO 18000-63, EPC 0805 (2012 Metric)

Buy Now
RFID, RF Access, Monitoring ICs - LXMS21ACMD-220 - ODG (Origin Data Global)
Shenzhen, China
RFID, RF Access, Monitoring ICs
LXMS21ACMD-220
RFID, RF Access, Monitoring ICs LXMS21ACMD-220
IC RFID TRANSPONDER MODULE

IC RFID TRANSPONDER MODULE

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number LXMS21ACMD-220 LXMS21ACMD-220
Product Name RFID, RF Access, Monitoring ICs RFID, RF Access, Monitoring ICs
Device Type Receiver RFID Transponder
Unlock Full Specs
to access all available technical data

Similar Products

Monopulse Comparators RFM010180 - RFM010180 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1000 to 18000 MHz
View Details
GPS Antennas - 554247 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - NRF2401AG-REEL-ND - DigiKey
Nordic Semiconductor ASA
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 1000 kbps
View Details
2 suppliers
RF Receivers - 336-1738-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 76 to 108 MHz
Bias Current 14.4 mA
View Details