Manufacturer: Murata Electronics North America
Win Source Part Number: 758269-LXES21DAA4-14
Packaging: Reel
Type: Zener
Mounting Style: SMD
Applications: General Purpose
Bidirectional Channels: 4
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: 10-SMD
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 10-SMD, No Lead
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 5V
Voltage - Breakdown (Minimum): 15V
Capacitance at Frequency: 0.4pF at 1MHz
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 758269-LXES21DAA4-140 |
| Product Name | TVS - TVS - Diodes - LXES21DAA4-140 |
| VBR | 15 volts |