Manufacturer: Murata Electronics North America
Win Source Part Number: 1064672-LXES21DAA4-1
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 4
Capacitance @ Frequency: 0.4pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-SMD
STAND-OFF Voltage (Vwm): 5V
Minimum Breakdown Voltage: 15V
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1064672-LXES21DAA4-136 |
| Product Name | TVS - TVS - Diodes - LXES21DAA4-136 |
| Package | 10-SMD |