Manufacturer: Murata Electronics North America
Win Source Part Number: 880384-LXES11DAA2-13
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: - Clamp - Ipp Tvs Diode Surface Mount 6-SMD
Package: Reel - TR
Package: 6-SMD, No Lead
Mounting: Surface Mount
Family Name: LXES11
Categories: Circuit Protection
Case / Package: 6-SMD
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 490-9339-2, 490-9339-1, 490-9339-6
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 880384-LXES11DAA2-137 |
| Product Name | TVS - TVS - Diodes - LXES11DAA2-137 |
| Package | 6-SMD |