Murata Electronics TVS - TVS - Diodes - LXES03AAA1-193 LXES03AAA1-193

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 962394-LXES03AAA1-19 3 Capacitance: 50 fF Height: 330 µm Direction: Bidirectional Number of Channels: 1 Categories: TVS - Diodes Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Min Operating Temperature: -40 °C
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 962394-LXES03AAA1-19 3 Capacitance: 50 fF Height: 330 µm Direction: Bidirectional Number of Channels: 1 Categories: TVS - Diodes Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Min Operating Temperature: -40 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - LXES03AAA1-193 - 962394-LXES03AAA1-193 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - LXES03AAA1-193
962394-LXES03AAA1-193
TVS - TVS - Diodes - LXES03AAA1-193 962394-LXES03AAA1-193
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 962394-LXES03AAA1-19 3 Capacitance: 50 fF Height: 330 µm Direction: Bidirectional Number of Channels: 1 Categories: TVS - Diodes Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Min Operating Temperature: -40 °C

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 962394-LXES03AAA1-193
Capacitance: 50 fF
Height: 330 µm
Direction: Bidirectional
Number of Channels: 1
Categories: TVS - Diodes
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Min Operating Temperature: -40 °C

Buy Now
TVS Protection Diode - 144-LXES03AAA1-193 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-LXES03AAA1-193
TVS Protection Diode 144-LXES03AAA1-193
Product overview: LXES03AAA1-193 from Murata Electronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-LXES03AAA1-193 can be used for catalog matching and distributor lookup.

Product overview: LXES03AAA1-193 from Murata Electronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-LXES03AAA1-193 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 962394-LXES03AAA1-193 144-LXES03AAA1-193
Product Name TVS - TVS - Diodes - LXES03AAA1-193 TVS Protection Diode
CT 0.0500 pF
Unlock Full Specs
to access all available technical data