Murata Electronics 3.3V DC-DC Converter IC LXDC3EP33F-204

Description
DC DC CONVERTER 3.3V Product overview: LXDC3EP33F-204 from Murata Electronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-LXDC3EP33F-204 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER 3.3V Product overview: LXDC3EP33F-204 from Murata Electronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-LXDC3EP33F-204 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V DC-DC Converter IC - 132-LXDC3EP33F-204 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V DC-DC Converter IC
132-LXDC3EP33F-204
3.3V DC-DC Converter IC 132-LXDC3EP33F-204
DC DC CONVERTER 3.3V Product overview: LXDC3EP33F-204 from Murata Electronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-LXDC3EP33F-204 can be used for catalog matching and distributor lookup.

DC DC CONVERTER 3.3V Product overview: LXDC3EP33F-204 from Murata Electronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-LXDC3EP33F-204 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 1335262-LXDC3EP33F-204 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1335262-LXDC3EP33F-204
Power Supplies - Board Mount - DC DC Converters 1335262-LXDC3EP33F-204
Manufacturer: Murata Electronics Win Source Part Number: 1335262-LXDC3EP33F-2 04 Category: Power Supplies - Board Mount>DC DC Converters Packaging: Reel - TR Type: Non-Isolated PoL Module Features: Remote On/Off, OCP, OTP, UVLO Size / Dimension: 0.14" L x 0.13" W x 0.05" H (3.5mm x 3.2mm x 1.3mm) Applications: ITE (Commercial) Standard Package: 1,000 Mounting: Surface Mount Number of Outputs: 1 Current - Output (Max): 1A Voltage - Input (Min): 4V Voltage - Input (Max): 5.5V Voltage - Output 1: 3.3V Efficiency: 94% Temperature Range - Operating: -30°C ~ 85°C Case / Package: 9-SMD Module ECCN: EAR99 Fake Threat In the Open Market: 77 HTSUS: 8504.40.9580 Other Part Number: 490-12574-1,490-1257 4-2,490-12574-6 Base Product Number: LXDC3EP Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)

Manufacturer: Murata Electronics
Win Source Part Number: 1335262-LXDC3EP33F-204
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Reel - TR
Type: Non-Isolated PoL Module
Features: Remote On/Off, OCP, OTP, UVLO
Size / Dimension: 0.14" L x 0.13" W x 0.05" H (3.5mm x 3.2mm x 1.3mm)
Applications: ITE (Commercial)
Standard Package: 1,000
Mounting: Surface Mount
Number of Outputs: 1
Current - Output (Max): 1A
Voltage - Input (Min): 4V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 3.3V
Efficiency: 94%
Temperature Range - Operating: -30°C ~ 85°C
Case / Package: 9-SMD Module
ECCN: EAR99
Fake Threat In the Open Market: 77
HTSUS: 8504.40.9580
Other Part Number: 490-12574-1,490-12574-2,490-12574-6
Base Product Number: LXDC3EP
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-LXDC3EP33F-204 1335262-LXDC3EP33F-204
Product Name 3.3V DC-DC Converter IC Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tape & Reel (TR) Other; 9-SMD Module
Unlock Full Specs
to access all available technical data

Similar Products

DCR012405 Miniature, 1W Isolated Regulated DC/DC Converters - DCR012405U/1K - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Regulated,Single Output,1kV Isolation,1W
Output Voltage 4.9 to 5.1 volts
View Details
3 suppliers
Specs
Package Type Other; Bulk
Operating Temperature -40 C (-40 F)
Configuration / Function Positive
View Details
DC-DC Converters ICs - 1222927 - RS Components, Ltd.
Specs
Package Type TO-263; Other; To-263
Output Voltage Type Adjustable / Variable
Configuration / Function Buck; Step down
View Details
23 V, Compact, High-Efficiency, Wide Input Range Buck-Boost Converter with Integrated MOSFETS - ACT5101 - Qorvo
Specs
Package Type Other; QFN, 32-pin
Output Voltage 3 to 23 volts
Input Voltage 4 to 23 volts
View Details