Murata Electronics 3.3V 3W DC-DC Converter IC LXDC3EP33A-107

Description
DC DC CONVERTER 3.3V 3W Product overview: LXDC3EP33A-107 from Murata Electronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 3W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 3W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-LXDC3EP33A-107 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER 3.3V 3W Product overview: LXDC3EP33A-107 from Murata Electronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 3W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 3W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-LXDC3EP33A-107 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V 3W DC-DC Converter IC - 132-LXDC3EP33A-107 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V 3W DC-DC Converter IC
132-LXDC3EP33A-107
3.3V 3W DC-DC Converter IC 132-LXDC3EP33A-107
DC DC CONVERTER 3.3V 3W Product overview: LXDC3EP33A-107 from Murata Electronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 3W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 3W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-LXDC3EP33A-107 can be used for catalog matching and distributor lookup.

DC DC CONVERTER 3.3V 3W Product overview: LXDC3EP33A-107 from Murata Electronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 3W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 3W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-LXDC3EP33A-107 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 1340423-LXDC3EP33A-107 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1340423-LXDC3EP33A-107
Power Supplies - Board Mount - DC DC Converters 1340423-LXDC3EP33A-107
Win Source Part Number: 1340423-LXDC3EP33A-1 07 Category: Power Supplies - Board Mount - DC DC Converters Series: LXDC3EP Type: Non-Isolated PoL Module Features: OCP, UVLO Package: Tape & Reel Size / Dimension: 0.14" L x 0.13" W x 0.05" H (3.5mm x 3.2mm x 1.3mm) Applications: ITE (Commercial) Standard Package: 1,000 Power (Watts): 3 W Number of Outputs: 1 Current - Output (Max): 1A Voltage - Input (Min): 4V Voltage - Input (Max): 5.5V Voltage - Output 1: 3.3V Efficiency: 94% Mounting Type: Surface Mount Package / Case: 9-SMD Module Temperature Range - Operating: -30°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: Murata Electronics Base Product Number: LXDC3EP Product Status: Obsolete

Win Source Part Number: 1340423-LXDC3EP33A-107
Category: Power Supplies - Board Mount - DC DC Converters
Series: LXDC3EP
Type: Non-Isolated PoL Module
Features: OCP, UVLO
Package: Tape & Reel
Size / Dimension: 0.14" L x 0.13" W x 0.05" H (3.5mm x 3.2mm x 1.3mm)
Applications: ITE (Commercial)
Standard Package: 1,000
Power (Watts): 3 W
Number of Outputs: 1
Current - Output (Max): 1A
Voltage - Input (Min): 4V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 3.3V
Efficiency: 94%
Mounting Type: Surface Mount
Package / Case: 9-SMD Module
Temperature Range - Operating: -30°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Mfr: Murata Electronics
Base Product Number: LXDC3EP
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-LXDC3EP33A-107 1340423-LXDC3EP33A-107
Product Name 3.3V 3W DC-DC Converter IC Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tape & Reel (TR) Other; Tape & Reel
Unlock Full Specs
to access all available technical data