Murata Electronics Power Supplies - Board Mount - DC DC Converters LXDC2XQ18A-253

Description
Win Source Part Number: 1073205-LXDC2XQ18A-2 53 Category: Power Supplies - Board Mount>DC DC Converters Series: LXDC2XQ Type: Non-Isolated PoL Module Features: OCP, OTP, UVLO Package: Tape & Reel Applications: ITE (Commercial) Standard Package: 3,000 Mounting: SMD (SMT) Number of Outputs: 1 Current - Output (Max): 1.5A Voltage - Input (Min): 2.7V Voltage - Input (Max): 5.5V Voltage - Output 1: 1.8V Efficiency: 90% Package / Case: 9-SMD Module Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.11" L x 0.10" W x 0.04" H (2.8mm x 2.6mm x 1.1mm) Alternative Parts (Cross-Reference): LXDC2XQ18A-253LXDC2X Q18A253; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: Not Applicable HTSUS: 8504.40.9580 Mfr: Murata Electronics Other Names: 490-16282-2,490-1628 2-1,490-16282-6 Base Product Number: LXDC2XQ Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1073205-LXDC2XQ18A-2 53 Category: Power Supplies - Board Mount>DC DC Converters Series: LXDC2XQ Type: Non-Isolated PoL Module Features: OCP, OTP, UVLO Package: Tape & Reel Applications: ITE (Commercial) Standard Package: 3,000 Mounting: SMD (SMT) Number of Outputs: 1 Current - Output (Max): 1.5A Voltage - Input (Min): 2.7V Voltage - Input (Max): 5.5V Voltage - Output 1: 1.8V Efficiency: 90% Package / Case: 9-SMD Module Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.11" L x 0.10" W x 0.04" H (2.8mm x 2.6mm x 1.1mm) Alternative Parts (Cross-Reference): LXDC2XQ18A-253LXDC2X Q18A253; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: Not Applicable HTSUS: 8504.40.9580 Mfr: Murata Electronics Other Names: 490-16282-2,490-1628 2-1,490-16282-6 Base Product Number: LXDC2XQ Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1073205-LXDC2XQ18A-253 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1073205-LXDC2XQ18A-253
Power Supplies - Board Mount - DC DC Converters 1073205-LXDC2XQ18A-253
Win Source Part Number: 1073205-LXDC2XQ18A-2 53 Category: Power Supplies - Board Mount>DC DC Converters Series: LXDC2XQ Type: Non-Isolated PoL Module Features: OCP, OTP, UVLO Package: Tape & Reel Applications: ITE (Commercial) Standard Package: 3,000 Mounting: SMD (SMT) Number of Outputs: 1 Current - Output (Max): 1.5A Voltage - Input (Min): 2.7V Voltage - Input (Max): 5.5V Voltage - Output 1: 1.8V Efficiency: 90% Package / Case: 9-SMD Module Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.11" L x 0.10" W x 0.04" H (2.8mm x 2.6mm x 1.1mm) Alternative Parts (Cross-Reference): LXDC2XQ18A-253LXDC2X Q18A253; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: Not Applicable HTSUS: 8504.40.9580 Mfr: Murata Electronics Other Names: 490-16282-2,490-1628 2-1,490-16282-6 Base Product Number: LXDC2XQ Product Status: Obsolete

Win Source Part Number: 1073205-LXDC2XQ18A-253
Category: Power Supplies - Board Mount>DC DC Converters
Series: LXDC2XQ
Type: Non-Isolated PoL Module
Features: OCP, OTP, UVLO
Package: Tape & Reel
Applications: ITE (Commercial)
Standard Package: 3,000
Mounting: SMD (SMT)
Number of Outputs: 1
Current - Output (Max): 1.5A
Voltage - Input (Min): 2.7V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 1.8V
Efficiency: 90%
Package / Case: 9-SMD Module
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.11" L x 0.10" W x 0.04" H (2.8mm x 2.6mm x 1.1mm)
Alternative Parts (Cross-Reference): LXDC2XQ18A-253LXDC2XQ18A253;
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: Not Applicable
HTSUS: 8504.40.9580
Mfr: Murata Electronics
Other Names: 490-16282-2,490-16282-1,490-16282-6
Base Product Number: LXDC2XQ
Product Status: Obsolete

Buy Now Datasheet
1.8V DC-DC Converter IC - 132-LXDC2XQ18A-253 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.8V DC-DC Converter IC
132-LXDC2XQ18A-253
1.8V DC-DC Converter IC 132-LXDC2XQ18A-253
DC DC CONVERTER 1.8V Product overview: LXDC2XQ18A-253 from Murata Electronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-LXDC2XQ18A-253 can be used for catalog matching and distributor lookup.

DC DC CONVERTER 1.8V Product overview: LXDC2XQ18A-253 from Murata Electronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-LXDC2XQ18A-253 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 1073205-LXDC2XQ18A-253 132-LXDC2XQ18A-253
Product Name Power Supplies - Board Mount - DC DC Converters 1.8V DC-DC Converter IC
Package Type Other; Tape & Reel Other; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 C (-40 F)
Configuration / Function Positive
View Details
Buck 100V 600mA Step-Down DC-DC Converter IC - 739-LM5017MRX/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; HSOP
Output Voltage 90 volts
Input Voltage 100 volts
View Details
2 suppliers
50MA Boost DC-DC Converter IC - 739-ADP3607ARU-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details