Murata Electronics Power Supplies Board Mount DCDC Converters - LXDC2UR30A-143 LXDC2UR30A-143

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 880382-LXDC2UR30A-14 3 Series: LXDC2UR Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 1 Output 3V - - 600mA 3.6V - 5.5V Input Package: Reel - TR Package: 9-SMD Module Mounting: Surface Mount Part Status: Obsolete Family Name: LXDC2UR Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Other Part Number: LXDC2UR30A143, 490-5965-6, 490-5965-1, 490-5965-2
Request a Quote
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 880382-LXDC2UR30A-14 3 Series: LXDC2UR Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 1 Output 3V - - 600mA 3.6V - 5.5V Input Package: Reel - TR Package: 9-SMD Module Mounting: Surface Mount Part Status: Obsolete Family Name: LXDC2UR Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Other Part Number: LXDC2UR30A143, 490-5965-6, 490-5965-1, 490-5965-2
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - LXDC2UR30A-143
880382-LXDC2UR30A-143
Power Supplies Board Mount DCDC Converters - LXDC2UR30A-143 880382-LXDC2UR30A-143
Manufacturer: Murata Electronics North America Win Source Part Number: 880382-LXDC2UR30A-14 3 Series: LXDC2UR Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 1 Output 3V - - 600mA 3.6V - 5.5V Input Package: Reel - TR Package: 9-SMD Module Mounting: Surface Mount Part Status: Obsolete Family Name: LXDC2UR Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Other Part Number: LXDC2UR30A143, 490-5965-6, 490-5965-1, 490-5965-2

Manufacturer: Murata Electronics North America
Win Source Part Number: 880382-LXDC2UR30A-143
Series: LXDC2UR
Operating Temperature Range: -40°C ~ 85°C
Features: Non-Isolated PoL Module DC DC Converter 1 Output 3V - - 600mA 3.6V - 5.5V Input
Package: Reel - TR
Package: 9-SMD Module
Mounting: Surface Mount
Part Status: Obsolete
Family Name: LXDC2UR
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Other Part Number: LXDC2UR30A143, 490-5965-6, 490-5965-1, 490-5965-2

Buy Now
Power Supplies - Board Mount - DC DC Converters - LXDC2UR30A-143 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
LXDC2UR30A-143
Power Supplies - Board Mount - DC DC Converters LXDC2UR30A-143
DC DC CONVERTER 3V 2W

DC DC CONVERTER 3V 2W

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies
Product Number 880382-LXDC2UR30A-143 LXDC2UR30A-143
Product Name Power Supplies Board Mount DCDC Converters - LXDC2UR30A-143 Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - 5000005857-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
View Details
Power Supply / Open Frame/Enclosed - tps-gsh225s-24v-28336 - TPS Elektronik GmbH
Specs
Type DC-DC Converter
Form Factor Open Frame
Applications Suitable for Industrial Automation, Communication Equipment, Medical Devices, etc.
View Details
LN-Series - LN001NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Superconducting Magnet Power Supply - Model 625 - Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Superconducting Magnet Power Supply
Form Factor Rack Mount
Phase Single-Phase Power Supply
View Details