Murata Electronics 1.8V 2W DC-DC Converter IC LXDC2UR18A-120

Description
DC DC CONVERTER 1.8V 2W Product overview: LXDC2UR18A-120 from Murata Electronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 2W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 2W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-LXDC2UR18A-120 can be used for catalog matching and distributor lookup.
Request a Quote
Description
DC DC CONVERTER 1.8V 2W Product overview: LXDC2UR18A-120 from Murata Electronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 2W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 2W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-LXDC2UR18A-120 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1.8V 2W DC-DC Converter IC - 132-LXDC2UR18A-120 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.8V 2W DC-DC Converter IC
132-LXDC2UR18A-120
1.8V 2W DC-DC Converter IC 132-LXDC2UR18A-120
DC DC CONVERTER 1.8V 2W Product overview: LXDC2UR18A-120 from Murata Electronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 2W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 2W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-LXDC2UR18A-120 can be used for catalog matching and distributor lookup.

DC DC CONVERTER 1.8V 2W Product overview: LXDC2UR18A-120 from Murata Electronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 2W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 2W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-LXDC2UR18A-120 can be used for catalog matching and distributor lookup.

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - 1335276-LXDC2UR18A-120 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1335276-LXDC2UR18A-120
Power Supplies - Board Mount - DC DC Converters 1335276-LXDC2UR18A-120
Manufacturer: Murata Electronics Win Source Part Number: 1335276-LXDC2UR18A-1 20 Category: Power Supplies - Board Mount>DC DC Converters Packaging: Reel - TR Type: Non-Isolated PoL Module Features: UVLO Size / Dimension: 0.10" L x 0.09" W x 0.04" H (2.5mm x 2.3mm x 1.1mm) Applications: ITE (Commercial) Standard Package: 3,000 Mounting: Surface Mount Power (Watts): 2 W Number of Outputs: 1 Current - Output (Max): 600mA Voltage - Input (Min): 2.7V Voltage - Input (Max): 5.5V Voltage - Output 1: 1.8V Efficiency: 87% Temperature Range - Operating: -40°C ~ 85°C Case / Package: 9-SMD Module ECCN: EAR99 Fake Threat In the Open Market: 71 HTSUS: 8504.40.9580 Other Part Number: 490-5969-6,490-5969- 2,LXDC2UR18A120,490- 5969-1 Base Product Number: LXDC2UR Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)

Manufacturer: Murata Electronics
Win Source Part Number: 1335276-LXDC2UR18A-120
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Reel - TR
Type: Non-Isolated PoL Module
Features: UVLO
Size / Dimension: 0.10" L x 0.09" W x 0.04" H (2.5mm x 2.3mm x 1.1mm)
Applications: ITE (Commercial)
Standard Package: 3,000
Mounting: Surface Mount
Power (Watts): 2 W
Number of Outputs: 1
Current - Output (Max): 600mA
Voltage - Input (Min): 2.7V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 1.8V
Efficiency: 87%
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 9-SMD Module
ECCN: EAR99
Fake Threat In the Open Market: 71
HTSUS: 8504.40.9580
Other Part Number: 490-5969-6,490-5969-2,LXDC2UR18A120,490-5969-1
Base Product Number: LXDC2UR
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-LXDC2UR18A-120 1335276-LXDC2UR18A-120
Product Name 1.8V 2W DC-DC Converter IC Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tape & Reel (TR) Other; 9-SMD Module
Unlock Full Specs
to access all available technical data