Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1073204-LXDC2HN15F23
Packaging: Tape & Reel
Termination: SMD/SMT
Mounting: SMD (SMT)
Operating Supply Voltage: 5.5 V
Number of Outputs: 1
Efficiency: 83 %
Output Voltage: 1.5 V
Categories: OEM Parts(J-L)
Max Input Voltage: 5.5 V
Alternative Parts (Cross-Reference): LXDC2HN15F231LXDC2HN
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Switching Frequency: 3.5 MHz
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Output Current: 600 mA
Min Input Voltage: 2.3 V
Current - Output 1: 600 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1073204-LXDC2HN15F231 |
| Product Name | OEM Parts - OEM Parts (J - L) - LXDC2HN15F231 |