Murata Electronics 1.2V 1W DC-DC Converter IC LXDC2HN12A-099

Description
DC DC CONVERTER 1.2V 1W Product overview: LXDC2HN12A-099 from Murata Electronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-LXDC2HN12A-099 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER 1.2V 1W Product overview: LXDC2HN12A-099 from Murata Electronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-LXDC2HN12A-099 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.2V 1W DC-DC Converter IC - 132-LXDC2HN12A-099 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2V 1W DC-DC Converter IC
132-LXDC2HN12A-099
1.2V 1W DC-DC Converter IC 132-LXDC2HN12A-099
DC DC CONVERTER 1.2V 1W Product overview: LXDC2HN12A-099 from Murata Electronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-LXDC2HN12A-099 can be used for catalog matching and distributor lookup.

DC DC CONVERTER 1.2V 1W Product overview: LXDC2HN12A-099 from Murata Electronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-LXDC2HN12A-099 can be used for catalog matching and distributor lookup.

Supplier's Site
Power Supplies - Board Mount DC DC Converters -  - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount DC DC Converters
Power Supplies - Board Mount DC DC Converters
Alternative Parts (Cross-Reference): Cross Manufacturer: Murata Electronics Category: Power Supplies - Board Mount DC DC Converters Series: LXDC2HN Package: Tape & Reel (TR) Product Status: Obsolete Type: Non-Isolated PoL Module, Conformal Coated Voltage - Input (Min): 2.3V Voltage - Input (Max): 5.5V Voltage - Output 1: 1.2V

Alternative Parts (Cross-Reference): Cross
Manufacturer: Murata Electronics
Category: Power Supplies - Board Mount DC DC Converters
Series: LXDC2HN
Package: Tape & Reel (TR)
Product Status: Obsolete
Type: Non-Isolated PoL Module, Conformal Coated
Voltage - Input (Min): 2.3V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 1.2V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-LXDC2HN12A-099
Product Name 1.2V 1W DC-DC Converter IC Power Supplies - Board Mount DC DC Converters
Package Type Other; Tape & Reel (TR) Other; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data