Murata Electronics Power Supplies - Board Mount - DC DC Converters LXDC2HL1DA-087

Description
Win Source Part Number: 1356093-LXDC2HL1DA-0 87 Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 52 pct. Type: Non-Isolated PoL Module MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LXDC2HL Package: Tape & Reel Product Status: Obsolete Features: OCP, UVLO Package / Case: 4-SMD Module Base Product Number: LXDC2HL Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: ITE (Commercial) Size / Dimension: 0.10" L x 0.08" W x 0.04" H (2.5mm x 2.0mm x 1.1mm) ECCN: EAR99 Current - Output (Max): 600mA Voltage - Input (Max): 5.5V Control Features: Enable, Active High Number of Outputs: 1 Voltage - Input (Min): 2.35V Voltage - Output 1: 1.35V Efficiency: 82%
Request a Quote Datasheet
Description
Win Source Part Number: 1356093-LXDC2HL1DA-0 87 Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 52 pct. Type: Non-Isolated PoL Module MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LXDC2HL Package: Tape & Reel Product Status: Obsolete Features: OCP, UVLO Package / Case: 4-SMD Module Base Product Number: LXDC2HL Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: ITE (Commercial) Size / Dimension: 0.10" L x 0.08" W x 0.04" H (2.5mm x 2.0mm x 1.1mm) ECCN: EAR99 Current - Output (Max): 600mA Voltage - Input (Max): 5.5V Control Features: Enable, Active High Number of Outputs: 1 Voltage - Input (Min): 2.35V Voltage - Output 1: 1.35V Efficiency: 82%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1356093-LXDC2HL1DA-087 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1356093-LXDC2HL1DA-087
Power Supplies - Board Mount - DC DC Converters 1356093-LXDC2HL1DA-087
Win Source Part Number: 1356093-LXDC2HL1DA-0 87 Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 52 pct. Type: Non-Isolated PoL Module MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LXDC2HL Package: Tape & Reel Product Status: Obsolete Features: OCP, UVLO Package / Case: 4-SMD Module Base Product Number: LXDC2HL Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: ITE (Commercial) Size / Dimension: 0.10" L x 0.08" W x 0.04" H (2.5mm x 2.0mm x 1.1mm) ECCN: EAR99 Current - Output (Max): 600mA Voltage - Input (Max): 5.5V Control Features: Enable, Active High Number of Outputs: 1 Voltage - Input (Min): 2.35V Voltage - Output 1: 1.35V Efficiency: 82%

Win Source Part Number: 1356093-LXDC2HL1DA-087
Category: Power Supplies - Board Mount - DC DC Converters
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 52 pct.
Type: Non-Isolated PoL Module
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LXDC2HL
Package: Tape & Reel
Product Status: Obsolete
Features: OCP, UVLO
Package / Case: 4-SMD Module
Base Product Number: LXDC2HL
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: ITE (Commercial)
Size / Dimension: 0.10" L x 0.08" W x 0.04" H (2.5mm x 2.0mm x 1.1mm)
ECCN: EAR99
Current - Output (Max): 600mA
Voltage - Input (Max): 5.5V
Control Features: Enable, Active High
Number of Outputs: 1
Voltage - Input (Min): 2.35V
Voltage - Output 1: 1.35V
Efficiency: 82%

Buy Now Datasheet
1.35V DC-DC Converter IC - 132-LXDC2HL1DA-087 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.35V DC-DC Converter IC
132-LXDC2HL1DA-087
1.35V DC-DC Converter IC 132-LXDC2HL1DA-087
DC DC CONVERTER 1.35V Product overview: LXDC2HL1DA-087 from Murata Electronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.35V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.35V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-LXDC2HL1DA-087 can be used for catalog matching and distributor lookup.

DC DC CONVERTER 1.35V Product overview: LXDC2HL1DA-087 from Murata Electronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.35V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.35V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-LXDC2HL1DA-087 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 1356093-LXDC2HL1DA-087 132-LXDC2HL1DA-087
Product Name Power Supplies - Board Mount - DC DC Converters 1.35V DC-DC Converter IC
Package Type Other; Tape & Reel Other; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Buck Step-Down DC-DC Converter IC - 715-CHL8112A-04CRT - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature 0.0 C (32 F)
Configuration / Function Positive
View Details
Buck 5V 3A 60V Step-Down DC-DC Converter IC - 739-LM2576HVSX-5.0/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TO-263-5
Output Voltage 5 volts
Input Voltage 60 volts
View Details
2 suppliers
Boost DC-DC Converter IC - 739-ADP3000ANZ-12 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details