Murata Electronics 1.8V DC-DC Converter IC LXDC2HL18G-304

Description
DC DC CONVERTER 1.8V Product overview: LXDC2HL18G-304 from Murata Electronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-LXDC2HL18G-304 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER 1.8V Product overview: LXDC2HL18G-304 from Murata Electronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-LXDC2HL18G-304 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.8V DC-DC Converter IC - 132-LXDC2HL18G-304 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.8V DC-DC Converter IC
132-LXDC2HL18G-304
1.8V DC-DC Converter IC 132-LXDC2HL18G-304
DC DC CONVERTER 1.8V Product overview: LXDC2HL18G-304 from Murata Electronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-LXDC2HL18G-304 can be used for catalog matching and distributor lookup.

DC DC CONVERTER 1.8V Product overview: LXDC2HL18G-304 from Murata Electronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-LXDC2HL18G-304 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 1237396-LXDC2HL18G-304 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1237396-LXDC2HL18G-304
Power Supplies - Board Mount - DC DC Converters 1237396-LXDC2HL18G-304
Win Source Part Number: 1237396-LXDC2HL18G-3 04 Category: Power Supplies - Board Mount>DC DC Converters Series: LXDC2HL Type: Non-Isolated PoL Module Features: OCP, UVLO Package: Tape & Reel Applications: ITE (Commercial) Standard Package: 3,000 Mounting: SMD (SMT) Control Features: Enable, Active High Number of Outputs: 1 Current - Output (Max): 200mA Voltage - Input (Min): 2.3V Voltage - Input (Max): 5.5V Voltage - Output 1: 1.8V Efficiency: 86% Package / Case: 9-SMD Module Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.10" L x 0.08" W x 0.04" H (2.5mm x 2.0mm x 1.0mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: Not Applicable HTSUS: 8504.40.9580 Mfr: Murata Electronics Other Names: 490-16283-1,490-1628 3-2,490-16283-6 Base Product Number: LXDC2HL Product Status: Obsolete

Win Source Part Number: 1237396-LXDC2HL18G-304
Category: Power Supplies - Board Mount>DC DC Converters
Series: LXDC2HL
Type: Non-Isolated PoL Module
Features: OCP, UVLO
Package: Tape & Reel
Applications: ITE (Commercial)
Standard Package: 3,000
Mounting: SMD (SMT)
Control Features: Enable, Active High
Number of Outputs: 1
Current - Output (Max): 200mA
Voltage - Input (Min): 2.3V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 1.8V
Efficiency: 86%
Package / Case: 9-SMD Module
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.10" L x 0.08" W x 0.04" H (2.5mm x 2.0mm x 1.0mm)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: Not Applicable
HTSUS: 8504.40.9580
Mfr: Murata Electronics
Other Names: 490-16283-1,490-16283-2,490-16283-6
Base Product Number: LXDC2HL
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-LXDC2HL18G-304 1237396-LXDC2HL18G-304
Product Name 1.8V DC-DC Converter IC Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tape & Reel (TR) Other; Tape & Reel
Unlock Full Specs
to access all available technical data