Murata Electronics Power Supplies Board Mount DCDC Converters - LXDC2HL12A-050 LXDC2HL12A-050

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1209770-LXDC2HL12A-0 50 Series: LXDC2HL Packaging: Reel - TR Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Features: OCP, UVLO Package: 4-SMD Module Applications: ITE (Commercial) Mounting: SMD Power (Watts): 1W Size: 0.10" L x 0.08" W x 0.04" H (2.5mm x 2.0mm x 1.1mm) Number of Outputs: 1 Voltage - Output 1: 1.2V Efficiency: 80% Categories: Power Supplies - Board Mount Manufacturer Homepage: www.murata.com Input Voltage MIN: 2.3V Voltage Input MAX: 5.5V Current - Output (Maximum): 600mA Alternative Parts (Cross-Reference): MIC33050-4YHL-TR; MIC33050-4YHL; Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1209770-LXDC2HL12A-0 50 Series: LXDC2HL Packaging: Reel - TR Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Features: OCP, UVLO Package: 4-SMD Module Applications: ITE (Commercial) Mounting: SMD Power (Watts): 1W Size: 0.10" L x 0.08" W x 0.04" H (2.5mm x 2.0mm x 1.1mm) Number of Outputs: 1 Voltage - Output 1: 1.2V Efficiency: 80% Categories: Power Supplies - Board Mount Manufacturer Homepage: www.murata.com Input Voltage MIN: 2.3V Voltage Input MAX: 5.5V Current - Output (Maximum): 600mA Alternative Parts (Cross-Reference): MIC33050-4YHL-TR; MIC33050-4YHL; Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - LXDC2HL12A-050 - 1209770-LXDC2HL12A-050 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - LXDC2HL12A-050
1209770-LXDC2HL12A-050
Power Supplies Board Mount DCDC Converters - LXDC2HL12A-050 1209770-LXDC2HL12A-050
Manufacturer: Murata Electronics North America Win Source Part Number: 1209770-LXDC2HL12A-0 50 Series: LXDC2HL Packaging: Reel - TR Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Features: OCP, UVLO Package: 4-SMD Module Applications: ITE (Commercial) Mounting: SMD Power (Watts): 1W Size: 0.10" L x 0.08" W x 0.04" H (2.5mm x 2.0mm x 1.1mm) Number of Outputs: 1 Voltage - Output 1: 1.2V Efficiency: 80% Categories: Power Supplies - Board Mount Manufacturer Homepage: www.murata.com Input Voltage MIN: 2.3V Voltage Input MAX: 5.5V Current - Output (Maximum): 600mA Alternative Parts (Cross-Reference): MIC33050-4YHL-TR; MIC33050-4YHL; Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Murata Electronics North America
Win Source Part Number: 1209770-LXDC2HL12A-050
Series: LXDC2HL
Packaging: Reel - TR
Type: Non-Isolated PoL Module
Operating Temperature Range: -40°C ~ 85°C
Features: OCP, UVLO
Package: 4-SMD Module
Applications: ITE (Commercial)
Mounting: SMD
Power (Watts): 1W
Size: 0.10" L x 0.08" W x 0.04" H (2.5mm x 2.0mm x 1.1mm)
Number of Outputs: 1
Voltage - Output 1: 1.2V
Efficiency: 80%
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.murata.com
Input Voltage MIN: 2.3V
Voltage Input MAX: 5.5V
Current - Output (Maximum): 600mA
Alternative Parts (Cross-Reference): MIC33050-4YHL-TR; MIC33050-4YHL;
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1209770-LXDC2HL12A-050
Product Name Power Supplies Board Mount DCDC Converters - LXDC2HL12A-050
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176636-6 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 2.7 microH
View Details
2 suppliers
300uH 16A Inductor and Choke - 839-DLFP-0147-16D3 - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 300 microH
Lead Style Lead Wire
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-R56M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details