Murata Power Solutions Power Supplies Board Mount DCDC Converters - LSN2-T/16-D12N-C LSN2-T/16-D12N-C

Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 878273-LSN2-T/16-D12 N-C Series: LSN2 Features: DC DC Converter 1 Output - Input Package: Tube Part Status: Obsolete Family Name: LSN2-T Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 114 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 878273-LSN2-T/16-D12 N-C Series: LSN2 Features: DC DC Converter 1 Output - Input Package: Tube Part Status: Obsolete Family Name: LSN2-T Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 114 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - LSN2-T/16-D12N-C
878273-LSN2-T/16-D12N-C
Power Supplies Board Mount DCDC Converters - LSN2-T/16-D12N-C 878273-LSN2-T/16-D12N-C
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 878273-LSN2-T/16-D12 N-C Series: LSN2 Features: DC DC Converter 1 Output - Input Package: Tube Part Status: Obsolete Family Name: LSN2-T Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 114 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 878273-LSN2-T/16-D12N-C
Series: LSN2
Features: DC DC Converter 1 Output - Input
Package: Tube
Part Status: Obsolete
Family Name: LSN2-T
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 114
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580

Buy Now Datasheet
DC DC Converters - 811-1805-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-1805-5-ND
DC DC Converters 811-1805-5-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.75 ~ 5V 16A 8.3V - 14V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.75 ~ 5V 16A 8.3V - 14V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - LSN2-T/16-D12N-C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
LSN2-T/16-D12N-C
Power Supplies - Board Mount - DC DC Converters LSN2-T/16-D12N-C
DC DC CONVERTER 0.75-5V 80W

DC DC CONVERTER 0.75-5V 80W

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 878273-LSN2-T/16-D12N-C 811-1805-5-ND LSN2-T/16-D12N-C
Product Name Power Supplies Board Mount DCDC Converters - LSN2-T/16-D12N-C DC DC Converters Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount
Type DC-DC Converter; 1 DC-DC Converter
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 16 amps
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - 2084-BB-SMI6B-12-4-P5-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
DC-DC EQUALIZER MIL -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
LN-Series - LN015NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 15000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details