Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 878272-LSN2-T/10-W3N
Series: LSN2
Features: DC DC Converter 1 Output - Input
Package: Tray
Part Status: Obsolete
Family Name: LSN2-T
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 114
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 878272-LSN2-T/10-W3N-C |
| Product Name | Power Supplies Board Mount DCDC Converters - LSN2-T/10-W3N-C |
| Package Type | Other; Tray |