Murata Power Solutions Power Supplies Board Mount DCDC Converters - LSN2-T/10-W3-C LSN2-T/10-W3-C

Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 812178-LSN2-T/10-W3- C Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: Through Hole Applications: ITE (Commercial) Power (Watts): 33W Number of Outputs: 1 Part Status: Obsolete (End Of Life) Voltage - Input (Min): 2.4V Voltage - Output 1: 0.75 ~ 3.3V Efficiency: 95% Temperature Range - Operating: -40°C ~ 85°C Dimension: 2.00" L x 0.32" W x 0.50" H (50.8mm x 8.1mm x 12.7mm) Maximum Input Voltage: 5.5V Manufacturer Package: 12-SIP Module Current - Output (Maximum): 10A Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 114 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 812178-LSN2-T/10-W3- C Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: Through Hole Applications: ITE (Commercial) Power (Watts): 33W Number of Outputs: 1 Part Status: Obsolete (End Of Life) Voltage - Input (Min): 2.4V Voltage - Output 1: 0.75 ~ 3.3V Efficiency: 95% Temperature Range - Operating: -40°C ~ 85°C Dimension: 2.00" L x 0.32" W x 0.50" H (50.8mm x 8.1mm x 12.7mm) Maximum Input Voltage: 5.5V Manufacturer Package: 12-SIP Module Current - Output (Maximum): 10A Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 114 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - LSN2-T/10-W3-C - 812178-LSN2-T/10-W3-C - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - LSN2-T/10-W3-C
812178-LSN2-T/10-W3-C
Power Supplies Board Mount DCDC Converters - LSN2-T/10-W3-C 812178-LSN2-T/10-W3-C
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 812178-LSN2-T/10-W3- C Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: Through Hole Applications: ITE (Commercial) Power (Watts): 33W Number of Outputs: 1 Part Status: Obsolete (End Of Life) Voltage - Input (Min): 2.4V Voltage - Output 1: 0.75 ~ 3.3V Efficiency: 95% Temperature Range - Operating: -40°C ~ 85°C Dimension: 2.00" L x 0.32" W x 0.50" H (50.8mm x 8.1mm x 12.7mm) Maximum Input Voltage: 5.5V Manufacturer Package: 12-SIP Module Current - Output (Maximum): 10A Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 114 MSL Level: 1 (Unlimited)

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 812178-LSN2-T/10-W3-C
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: Through Hole
Applications: ITE (Commercial)
Power (Watts): 33W
Number of Outputs: 1
Part Status: Obsolete (End Of Life)
Voltage - Input (Min): 2.4V
Voltage - Output 1: 0.75 ~ 3.3V
Efficiency: 95%
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 2.00" L x 0.32" W x 0.50" H (50.8mm x 8.1mm x 12.7mm)
Maximum Input Voltage: 5.5V
Manufacturer Package: 12-SIP Module
Current - Output (Maximum): 10A
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 114
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 812178-LSN2-T/10-W3-C
Product Name Power Supplies Board Mount DCDC Converters - LSN2-T/10-W3-C
Package Type Other; 12-SIP Module
Unlock Full Specs
to access all available technical data

Similar Products

12A 42V 1MHz HTSSOP DC-DC Converter IC - 715-LM3150MH/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; HTSSOP
Output Voltage 0.6000 volts
Input Voltage 42 volts
View Details
2 suppliers
DC-DC Converters - 1227510 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 36 volts
View Details