Murata Power Solutions Power Supplies Board Mount DCDC Converters - LSN-T/10-D12-C LSN-T/10-D12-C

Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 780106-LSN-T/10-D12- C Packaging: Tube Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 11-SIP Module, 10 Leads Applications: ITE (Commercial) Power (Watts): 51W Number of Outputs: 1 Part Status: Obsolete(EOL) Voltage - Output 1: 0.75 ~ 5.25 V Efficiency: 96.5% Family Name: LSN-T/10-D12 Categories: Power Supplies - Board Mount Dimension: 2.00" L x 0.34" W x 0.55" H (50.8mm x 8.6mm x 14.0mm) Input Voltage MIN: 10V Voltage Input MAX: 14V Current - Output (Maximum): 10A Introduction Date: April 11, 2008 Country of Origin: China, United States of America Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 780106-LSN-T/10-D12- C Packaging: Tube Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 11-SIP Module, 10 Leads Applications: ITE (Commercial) Power (Watts): 51W Number of Outputs: 1 Part Status: Obsolete(EOL) Voltage - Output 1: 0.75 ~ 5.25 V Efficiency: 96.5% Family Name: LSN-T/10-D12 Categories: Power Supplies - Board Mount Dimension: 2.00" L x 0.34" W x 0.55" H (50.8mm x 8.6mm x 14.0mm) Input Voltage MIN: 10V Voltage Input MAX: 14V Current - Output (Maximum): 10A Introduction Date: April 11, 2008 Country of Origin: China, United States of America Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - LSN-T/10-D12-C
780106-LSN-T/10-D12-C
Power Supplies Board Mount DCDC Converters - LSN-T/10-D12-C 780106-LSN-T/10-D12-C
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 780106-LSN-T/10-D12- C Packaging: Tube Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 11-SIP Module, 10 Leads Applications: ITE (Commercial) Power (Watts): 51W Number of Outputs: 1 Part Status: Obsolete(EOL) Voltage - Output 1: 0.75 ~ 5.25 V Efficiency: 96.5% Family Name: LSN-T/10-D12 Categories: Power Supplies - Board Mount Dimension: 2.00" L x 0.34" W x 0.55" H (50.8mm x 8.6mm x 14.0mm) Input Voltage MIN: 10V Voltage Input MAX: 14V Current - Output (Maximum): 10A Introduction Date: April 11, 2008 Country of Origin: China, United States of America Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 780106-LSN-T/10-D12-C
Packaging: Tube
Type: Non-Isolated PoL Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 11-SIP Module, 10 Leads
Applications: ITE (Commercial)
Power (Watts): 51W
Number of Outputs: 1
Part Status: Obsolete(EOL)
Voltage - Output 1: 0.75 ~ 5.25 V
Efficiency: 96.5%
Family Name: LSN-T/10-D12
Categories: Power Supplies - Board Mount
Dimension: 2.00" L x 0.34" W x 0.55" H (50.8mm x 8.6mm x 14.0mm)
Input Voltage MIN: 10V
Voltage Input MAX: 14V
Current - Output (Maximum): 10A
Introduction Date: April 11, 2008
Country of Origin: China, United States of America
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Supplies
Product Number 780106-LSN-T/10-D12-C
Product Name Power Supplies Board Mount DCDC Converters - LSN-T/10-D12-C
Form Factor Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

80 PLUS PS/2 250W ATX Power Supply - PS8-250ATX-NB - Advantech
Specs
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / FCC / CUL / TUV / CB / CCC / KC / KC EMC
DC Output Voltage 12.0 volts
View Details
DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.5 volts
View Details
LN-Series - LN001PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers