Murata Power Solutions OEM Parts - OEM Parts (J - L) - LSN-5/10-D12H-C LSN-5/10-D12H-C

Description
Manufacturer: Murata Power Solutions Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1071172-LSN-5/10-D12 H-C Mounting: SMD (SMT) Height: 8.64 mm Power Rating: 50 W Number of Pins: 10 Number of Outputs: 1 Output Current: 10 A Voltage - Output 1: 5 V Output Power: 50 W Output Voltage: 5 V Width: 13.97 mm Categories: OEM Parts(J-L) Case / Package: SIP Max Input Voltage: 13.2 V Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Depth: 50.8 mm Mount: Through Hole RoHS: Compliant Radiation Hardening: No Max Output Current: 10 A Min Input Voltage: 10.8 V Nominal Input Voltage: 12 V Current - Output 1: 10 A Nominal Output Voltage: 5 V
Request a Quote
Description
Manufacturer: Murata Power Solutions Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1071172-LSN-5/10-D12 H-C Mounting: SMD (SMT) Height: 8.64 mm Power Rating: 50 W Number of Pins: 10 Number of Outputs: 1 Output Current: 10 A Voltage - Output 1: 5 V Output Power: 50 W Output Voltage: 5 V Width: 13.97 mm Categories: OEM Parts(J-L) Case / Package: SIP Max Input Voltage: 13.2 V Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Depth: 50.8 mm Mount: Through Hole RoHS: Compliant Radiation Hardening: No Max Output Current: 10 A Min Input Voltage: 10.8 V Nominal Input Voltage: 12 V Current - Output 1: 10 A Nominal Output Voltage: 5 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (J - L) - LSN-5/10-D12H-C - 1071172-LSN-5/10-D12H-C - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (J - L) - LSN-5/10-D12H-C
1071172-LSN-5/10-D12H-C
OEM Parts - OEM Parts (J - L) - LSN-5/10-D12H-C 1071172-LSN-5/10-D12H-C
Manufacturer: Murata Power Solutions Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1071172-LSN-5/10-D12 H-C Mounting: SMD (SMT) Height: 8.64 mm Power Rating: 50 W Number of Pins: 10 Number of Outputs: 1 Output Current: 10 A Voltage - Output 1: 5 V Output Power: 50 W Output Voltage: 5 V Width: 13.97 mm Categories: OEM Parts(J-L) Case / Package: SIP Max Input Voltage: 13.2 V Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Depth: 50.8 mm Mount: Through Hole RoHS: Compliant Radiation Hardening: No Max Output Current: 10 A Min Input Voltage: 10.8 V Nominal Input Voltage: 12 V Current - Output 1: 10 A Nominal Output Voltage: 5 V

Manufacturer: Murata Power Solutions Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1071172-LSN-5/10-D12H-C
Mounting: SMD (SMT)
Height: 8.64 mm
Power Rating: 50 W
Number of Pins: 10
Number of Outputs: 1
Output Current: 10 A
Voltage - Output 1: 5 V
Output Power: 50 W
Output Voltage: 5 V
Width: 13.97 mm
Categories: OEM Parts(J-L)
Case / Package: SIP
Max Input Voltage: 13.2 V
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Depth: 50.8 mm
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Max Output Current: 10 A
Min Input Voltage: 10.8 V
Nominal Input Voltage: 12 V
Current - Output 1: 10 A
Nominal Output Voltage: 5 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1071172-LSN-5/10-D12H-C
Product Name OEM Parts - OEM Parts (J - L) - LSN-5/10-D12H-C
Unlock Full Specs
to access all available technical data