Manufacturer: Murata Power Solutions Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1071171-LSN-3.3/10-D
Length: 50.8 mm
Mounting: SMD (SMT)
Isolation: Non-Isolated
Number of Pins: 10
Number of Outputs: 1
Output Current: 10 A
Voltage - Output 1: 3.3 V
Output Power: 33 W
Output Voltage: 3.3 V
Categories: OEM Parts(J-L)
Case / Package: SIP
Alternative Parts (Cross-Reference): LSN-3.3/10-D5H-CLSN-
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 71 °C
Depth: 12.7 mm
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Nominal Input Voltage: 5 V
Current - Output 1: 10 A
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1071171-LSN-3.3/10-D5H-C |
| Product Name | OEM Parts - OEM Parts (J - L) - LSN-3.3/10-D5H-C |