Murata Power Solutions Power Supplies Board Mount DCDC Converters - LSM2-T/30-D12R-C LSM2-T/30-D12R-C

Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 878264-LSM2-T/30-D12 R-C Series: LSM2 Features: DC DC Converter 1 Output - Input Package: Reel - TR Part Status: Obsolete Family Name: LSM2-T Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 811-1793-2, 811-1793-1, 811-1793, 811-1793-ND, 811-1793-6, LSM2T30D12RC
Request a Quote Datasheet
Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 878264-LSM2-T/30-D12 R-C Series: LSM2 Features: DC DC Converter 1 Output - Input Package: Reel - TR Part Status: Obsolete Family Name: LSM2-T Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 811-1793-2, 811-1793-1, 811-1793, 811-1793-ND, 811-1793-6, LSM2T30D12RC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - LSM2-T/30-D12R-C
878264-LSM2-T/30-D12R-C
Power Supplies Board Mount DCDC Converters - LSM2-T/30-D12R-C 878264-LSM2-T/30-D12R-C
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 878264-LSM2-T/30-D12 R-C Series: LSM2 Features: DC DC Converter 1 Output - Input Package: Reel - TR Part Status: Obsolete Family Name: LSM2-T Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 811-1793-2, 811-1793-1, 811-1793, 811-1793-ND, 811-1793-6, LSM2T30D12RC

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 878264-LSM2-T/30-D12R-C
Series: LSM2
Features: DC DC Converter 1 Output - Input
Package: Reel - TR
Part Status: Obsolete
Family Name: LSM2-T
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 811-1793-2, 811-1793-1, 811-1793, 811-1793-ND, 811-1793-6, LSM2T30D12RC

Buy Now Datasheet
DC DC Converters - 811-1793-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-1793-2-ND
DC DC Converters 811-1793-2-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 5V 30A 8.3V - 13.2V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 5V 30A 8.3V - 13.2V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - LSM2-T/30-D12R-C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
LSM2-T/30-D12R-C
Power Supplies - Board Mount - DC DC Converters LSM2-T/30-D12R-C
DC DC CONVERTER 0.8-5V 125W

DC DC CONVERTER 0.8-5V 125W

Supplier's Site
Dc-Dc Converter, Non Iso Pol, 1 O/p, 125W, 30A; Power Supply Approvals Murata Power Solutions - 12N3780 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Non Iso Pol, 1 O/p, 125W, 30A; Power Supply Approvals Murata Power Solutions
12N3780
Dc-Dc Converter, Non Iso Pol, 1 O/p, 125W, 30A; Power Supply Approvals Murata Power Solutions 12N3780
DC-DC CONVERTER, NON ISO POL, 1 O/P, 125W, 30A; Power Supply Approvals:ITE; Output Power Max:125W; Output Voltage Min:800mV; Output Voltage Max:5V; Output Current Max:30A; DC / DC Converter Output Type:Adjustable; Height:9.14mm RoHS Compliant: Yes

DC-DC CONVERTER, NON ISO POL, 1 O/P, 125W, 30A; Power Supply Approvals:ITE; Output Power Max:125W; Output Voltage Min:800mV; Output Voltage Max:5V; Output Current Max:30A; DC / DC Converter Output Type:Adjustable; Height:9.14mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 878264-LSM2-T/30-D12R-C 811-1793-2-ND LSM2-T/30-D12R-C 12N3780
Product Name Power Supplies Board Mount DCDC Converters - LSM2-T/30-D12R-C DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Non Iso Pol, 1 O/p, 125W, 30A; Power Supply Approvals Murata Power Solutions
Form Factor Board Mount Board Mount Board Mount
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 30 amps 30 amps
DC Input Voltage 8.3 to 13.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

30W Wall Mount USB Type C PD Power Supply, Single Output - QFWC-30 Series - Qualtek Electronics Corp.
Specs
Type Computer Power Supply
Form Factor Wall Mount
DC Output Voltage 20.0 volts
View Details
600Vdc Input, 500VA Industrial Quality DC-AC Sine Wave Inverter - CSH 500-F6 - ABSOPULSE Electronics Ltd.
Specs
Type DC/AC Inverter
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
UDP6932B 200W DC Switching Power Supply 60V/10A - UDP6932B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details