Murata Power Solutions Power Supplies - Board Mount - DC DC Converters LSM2-T/30-D12-C

Description
Win Source Part Number: 1351669-LSM2-T/30-D1 2-C Category: Power Supplies - Board Mount - DC DC Converters Series: LSM2 Type: Non-Isolated PoL Module Features: Remote On/Off, OCP, SCP, UVLO Package: Tape & Reel Size / Dimension: 1.30" L x 0.53" W x 0.34" H (33.0mm x 13.5mm x 8.6mm) Applications: ITE (Commercial) Standard Package: 250 Power (Watts): 125 W Control Features: Enable, Active Low Number of Outputs: 1 Current - Output (Max): 30A Voltage - Input (Min): 8.3V Voltage - Input (Max): 13.2V Voltage - Output 1: 0.8 ~ 5V Efficiency: 94% Mounting Type: Surface Mount Package / Case: 7-SMD Module Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 40 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Murata Power Solutions Inc. Base Product Number: LSM2-T Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1351669-LSM2-T/30-D1 2-C Category: Power Supplies - Board Mount - DC DC Converters Series: LSM2 Type: Non-Isolated PoL Module Features: Remote On/Off, OCP, SCP, UVLO Package: Tape & Reel Size / Dimension: 1.30" L x 0.53" W x 0.34" H (33.0mm x 13.5mm x 8.6mm) Applications: ITE (Commercial) Standard Package: 250 Power (Watts): 125 W Control Features: Enable, Active Low Number of Outputs: 1 Current - Output (Max): 30A Voltage - Input (Min): 8.3V Voltage - Input (Max): 13.2V Voltage - Output 1: 0.8 ~ 5V Efficiency: 94% Mounting Type: Surface Mount Package / Case: 7-SMD Module Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 40 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Murata Power Solutions Inc. Base Product Number: LSM2-T Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1351669-LSM2-T/30-D12-C - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1351669-LSM2-T/30-D12-C
Power Supplies - Board Mount - DC DC Converters 1351669-LSM2-T/30-D12-C
Win Source Part Number: 1351669-LSM2-T/30-D1 2-C Category: Power Supplies - Board Mount - DC DC Converters Series: LSM2 Type: Non-Isolated PoL Module Features: Remote On/Off, OCP, SCP, UVLO Package: Tape & Reel Size / Dimension: 1.30" L x 0.53" W x 0.34" H (33.0mm x 13.5mm x 8.6mm) Applications: ITE (Commercial) Standard Package: 250 Power (Watts): 125 W Control Features: Enable, Active Low Number of Outputs: 1 Current - Output (Max): 30A Voltage - Input (Min): 8.3V Voltage - Input (Max): 13.2V Voltage - Output 1: 0.8 ~ 5V Efficiency: 94% Mounting Type: Surface Mount Package / Case: 7-SMD Module Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 40 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Murata Power Solutions Inc. Base Product Number: LSM2-T Product Status: Obsolete

Win Source Part Number: 1351669-LSM2-T/30-D12-C
Category: Power Supplies - Board Mount - DC DC Converters
Series: LSM2
Type: Non-Isolated PoL Module
Features: Remote On/Off, OCP, SCP, UVLO
Package: Tape & Reel
Size / Dimension: 1.30" L x 0.53" W x 0.34" H (33.0mm x 13.5mm x 8.6mm)
Applications: ITE (Commercial)
Standard Package: 250
Power (Watts): 125 W
Control Features: Enable, Active Low
Number of Outputs: 1
Current - Output (Max): 30A
Voltage - Input (Min): 8.3V
Voltage - Input (Max): 13.2V
Voltage - Output 1: 0.8 ~ 5V
Efficiency: 94%
Mounting Type: Surface Mount
Package / Case: 7-SMD Module
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 40 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Murata Power Solutions Inc.
Base Product Number: LSM2-T
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1351669-LSM2-T/30-D12-C
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tape & Reel
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies Board Mount DCDC Converters - 78ST105SC - 908443-78ST105SC - Win Source Electronics
Specs
Package Type Other; 3-SMD Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 V, 1.5 A PWM Step-Down DC/DC Converter - ACT8311 - Qorvo
Specs
Package Type Other; TDFN, 8-pin
Input Voltage 2.7 to 5 volts
IOUT 1.5 amps
View Details
Dual Step-Down DC-DC Converter - SKY87222 - Skyworks Solutions, Inc.
Specs
Package Type Other; QFN,17L
Output Voltage 0.6000 volts
Input Voltage 2.8 to 5 volts
View Details
DC-DC Converters - 1228599 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 36 volts
View Details