Manufacturer: Murata Power Solutions Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1071162-LSM-5/10-D12
Termination: SMD/SMT
Mounting: SMD (SMT)
Power Rating: 50 W
Number of Pins: 6
Number of Outputs: 1
Output Current: 10 A
Voltage - Output 1: 5 V
Output Power: 50 W
Output Voltage: 5 V
Categories: OEM Parts(J-L)
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Radiation Hardening: No
Current - Output 1: 10 A
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1071162-LSM-5/10-D12-C |
| Product Name | OEM Parts - OEM Parts (J - L) - LSM-5/10-D12-C |