Murata Power Solutions Fixed Inductors LQW31HN56NK03L

Description
56nH Unshielded Wirewound Inductor 330mA 140mOhm Max 1206 (3216 Metric)
Request a Quote Datasheet
Description
56nH Unshielded Wirewound Inductor 330mA 140mOhm Max 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LQW31HN56NK03L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQW31HN56NK03L-ND
Fixed Inductors LQW31HN56NK03L-ND
56nH Unshielded Wirewound Inductor 330mA 140mOhm Max 1206 (3216 Metric)

56nH Unshielded Wirewound Inductor 330mA 140mOhm Max 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number LQW31HN56NK03L-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
UT/ET Series Common Mode Inductors - ET2835-034 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 120000 to 2500 microH
View Details
2 suppliers
High Frequency & RF Inductors - 2-1624112-6 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0360 microH
View Details
2 suppliers