FIXED IND 39NH 490MA 67 MOHM SMD Product overview: LQW31HN39NK03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 490MA, 67 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 490MA, 67 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW31HN39NK03L can be used for catalog matching and distributor lookup.
Manufacturer: Murata Electronics North America
Win Source Part Number: 780074-LQW31HN39NK03
Series: LQW31
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -40°C ~ 85°C
Package: 1206 (3216 Metric)
Current Rating: 490mA
Shielding: Unshielded
Inductance: 39nH
Mounting: SMD
Tolerance: ±10%
Q @ Freq: 60 @ 436MHz
Frequency - Self Resonant: 1GHz
Test Frequency: 100MHz
Family Name: LQW31HN_03
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 67 mOhm Max
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Manufacturer Package: 1206 (3216 Metric)
Height - Seated (Maximum): 0.079" (2.00mm)
Alternative Parts (Cross-Reference): AE376RAA390JSN; ST376RAA390GSH; ST376RAA390GQZ; ST376RAA390JTH;
Introduction Date: March 01, 2006
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LQW31HN39NK03L | 780074-LQW31HN39NK03L |
| Product Name | SMD 490MA 67 MOHM Inductor and Choke | Fixed Inductors - LQW31HN39NK03L |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Mounting Option | Surface Mount | Surface Mount Technology |
| Technology | Wirewound | Wirewound |
| Inductance Range | 0.0390 microH | 0.0390 microH |
| Inductance Tolerance | 10 (+/- %) |