Murata Power Solutions SMD 490MA 67 MOHM Inductor and Choke LQW31HN39NJ03L

Description
FIXED IND 39NH 490MA 67 MOHM SMD Product overview: LQW31HN39NJ03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 490MA, 67 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 490MA, 67 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW31HN39NJ03L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 39NH 490MA 67 MOHM SMD Product overview: LQW31HN39NJ03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 490MA, 67 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 490MA, 67 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW31HN39NJ03L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 490MA 67 MOHM Inductor and Choke - 71-LQW31HN39NJ03L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 490MA 67 MOHM Inductor and Choke
71-LQW31HN39NJ03L
SMD 490MA 67 MOHM Inductor and Choke 71-LQW31HN39NJ03L
FIXED IND 39NH 490MA 67 MOHM SMD Product overview: LQW31HN39NJ03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 490MA, 67 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 490MA, 67 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW31HN39NJ03L can be used for catalog matching and distributor lookup.

FIXED IND 39NH 490MA 67 MOHM SMD Product overview: LQW31HN39NJ03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 490MA, 67 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 490MA, 67 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW31HN39NJ03L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQW31HN39NJ03L
1057473-LQW31HN39NJ03L
Fixed Inductors - LQW31HN39NJ03L 1057473-LQW31HN39NJ03L
Manufacturer: Murata Electronics North America Win Source Part Number: 1057473-LQW31HN39NJ0 3L Packaging: Reel - TR Type: Wirewound Current Rating: 490mA Inductance: 39nH Height - Seated (Max): 0.079" (2.00mm) Mounting: SMD (SMT) Tolerance: ±5% Q @ Freq: 60 @ 436MHz Frequency - Self Resonant: 1GHz Frequency - Test: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 67 mOhm Max Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 1206 (3216 Metric) Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1057473-LQW31HN39NJ03L
Packaging: Reel - TR
Type: Wirewound
Current Rating: 490mA
Inductance: 39nH
Height - Seated (Max): 0.079" (2.00mm)
Mounting: SMD (SMT)
Tolerance: ±5%
Q @ Freq: 60 @ 436MHz
Frequency - Self Resonant: 1GHz
Frequency - Test: 100MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 67 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 1206 (3216 Metric)
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Fixed Inductors - LQW31HN39NJ03L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW31HN39NJ03L
Fixed Inductors LQW31HN39NJ03L
FIXED IND 39NH 490MA 67 MOHM SMD

FIXED IND 39NH 490MA 67 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQW31HN39NJ03L 1057473-LQW31HN39NJ03L LQW31HN39NJ03L
Product Name SMD 490MA 67 MOHM Inductor and Choke Fixed Inductors - LQW31HN39NJ03L Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Wirewound Wirewound Wirewound; Wirewound
Inductance Range 0.0390 microH 0.0390 microH 0.0390 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1678440 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 1 microH
View Details
100uH 4A 40mOhm Inductor and Choke - 839-DSO1-30-0004 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1.00E-4 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
Fixed Inductors - LFC32TE100J - 986141-LFC32TE100J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 10 microH
Inductance Tolerance 5 (+/- %)
View Details