Manufacturer: Murata Electronics North America
Win Source Part Number: 780073-LQW2BHNR39K03
Series: LQW2
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -40°C ~ 85°C
Package: Nonstandard
Current Rating: 170mA
Shielding: Unshielded
Inductance: 390nH
Mounting: SMD
Tolerance: ±10%
Material - Core: Non-Magnetic
Q @ Freq: 15 @ 25.2MHz
Frequency - Self Resonant: 400MHz
Test Frequency: 10MHz
Family Name: LQW2BHN_03
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 2.5 Ohm Max
Dimension: 0.079" L x 0.059" W (2.00mm x 1.50mm)
Manufacturer Package: 0805
Height - Seated (Maximum): 0.070" (1.78mm)
Alternative Parts (Cross-Reference): CLH2012T-R39K-S; HFI-201209-R39K; 0805HT-R39TGBD; LCN0805T-R39J-N;
Introduction Date: July 04, 2005
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
FIXED IND 390NH 170MA 2.5OHM SMD Product overview: LQW2BHNR39K03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 170MA, 2.5OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 170MA, 2.5OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW2BHNR39K03L can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 780073-LQW2BHNR39K03L | 71-LQW2BHNR39K03L |
| Product Name | Fixed Inductors - LQW2BHNR39K03L | SMD 170MA 2.5OHM Inductor and Choke |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Mounting Option | Surface Mount Technology | Surface Mount |
| Technology | Standard; Wirewound | Drum Core, Wirewound |
| Application | RF Choke | |
| Inductance Range | 0.3900 microH | 0.3900 microH |